PIC18F66J50T-I/PT alternative parts: PIC18F87J50T-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 64KB FLASH 64TQFP | IC MCU 8BIT 128KB FLASH 80TQFP |
Factory Lead Time: | 6 Weeks | 13 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 80-TQFP |
Number of Pins: | 64 | 80 |
Data Converters: | A/D 8x10b | A/D 12x10b |
Number of I/Os: | 49 | 65 |
ROM(word): | 32768 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | PIC® 18J | PIC® 18J |
Published: | 2009 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 80 |
ECCN Code: | 3A991.A.2 | 3A991.A.2 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | ALSO OPERATES AT 2V MINIMUM SUPPLY AT 8 MHZ | ALSO OPERATES AT 2V MINIMUM SUPPLY AT 8 MHZ |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3V |
Frequency: | 48MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC18F66J50 | PIC18F87J50 |
Pin Count: | 64 | 80 |
Operating Supply Voltage: | 3.6V | 3.6V |
Power Supplies: | 3.3V | 3.3V |
Interface: | I2C, SPI, UART, USART, USB | EBI/EMI, I2C, SPI, UART, USART, USB |
Memory Size: | 64kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 3.8K x 8 | 3.8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LVD, POR, PWM, WDT | Brown-out Detect/Reset, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 64KB 32K x 16 | 128KB 64K x 16 |
Connectivity: | I2C, SPI, UART/USART, USB | EBI/EMI, I2C, SPI, UART/USART, USB |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 5 | 5 |
On Chip Program ROM Width: | 16 | 16 |
CPU Family: | PIC | PIC |
Length: | 10mm | 12mm |
Height Seated (Max): | 1.2mm | 1.2mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Address Bus Width: | - | 20 |

PIC18F66J50T-I/PT
(In Stock: 5800)
Microchip TechnologyUnited States