PLED200W-190-C1050-D alternative parts: PLED150W-142-C1050-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | LED DRIVR CC AC/DC 64-190V 1.05A | LED DRIVR CC AC/DC 48-142V 1.05A |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Chassis Mount | Chassis Mount |
Mounting Type: | Chassis Mount | Chassis Mount |
Weight: | 2.1lbs 952.5g | 1.6lbs 725.7g |
Series: | PLED200W | PLED150W |
Published: | 2016 | 2016 |
Size / Dimension: | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Wire Leads | Wire Leads |
Type: | Constant Current | Constant Current |
Power (Watts): | 200W | 150W |
Max Power Dissipation: | 200W | 150W |
Termination Style: | Wire Leads | Wire Leads |
Number of Outputs: | 1 | 1 |
Approval Agency: | CE, cURus | CE, cURus |
Efficiency: | 91% | 91% |
Voltage - Input (Max): | 277VAC | 277VAC |
Max Output Current: | 1.05A | 1.05A |
Voltage - Input (Min): | 100VAC | 100VAC |
Voltage - Output: | 64V~190V | 48V~142V |
Topology: | AC DC Converter | AC DC Converter |
Dimming: | Analog | Analog |
Features: | OCP, OVP, SCP | OCP, OVP, SCP |
Height: | 37.338mm | 37.338mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Ratings: | IP66, NEMA 6 | IP66, NEMA 6 |

PLED200W-190-C1050-D
(In Stock: 2351)
Thomas Research ProductsQty
Unit Price
Ext Price
1
$156.966638
$156.97
10
$148.081734
$1,480.82
100
$139.699749
$13,969.97
500
$131.792216
$65,896.11
1000
$124.332279
$124,332.28
Minimum: 1 Multiples: 1
Unit Price: $156.966638
Ext Price: $156.97
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity