PLT4S-M109 alternative parts: PLT3S-M109, PLT2S-M109
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | PANDUIT PLT4S-M109Cable Tie | PANDUIT PLT3S-M109Cable Tie | PANDUIT PLT2S-M109Cable Tie |
Factory Lead Time: | 4 Weeks | 4 Weeks | 4 Weeks |
Mount: | Free Hanging | Free Hanging | Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |
Material: | Polypropylene (PP) | Polypropylene (PP) | Polypropylene (PP) |
Weight: | 1.923232kg | 1.542214kg | 1.034191kg |
Body Material: | Nylon, PP, Polypropylene | Nylon, PP, Polypropylene | Nylon, PP, Polypropylene |
Packaging: | 1000 per Pkg | 1000 per Pkg | 1000 per Pkg |
Series: | PAN-TY® PLT | PAN-TY® PLT | PAN-TY® PLT |
Published: | 2004 | 2004 | 2004 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Max Operating Temperature: | 115°C | 115°C | 115°C |
Min Operating Temperature: | -40°C | -40°C | -40°C |
Color: | Green | Green | Green |
Wire/Cable Diameter: | 102 mm | 76 mm | 47.8 mm |
Tensile Strength: | 30 lbs (13.61 kg) | 30 lbs (13.61 kg) | 30 lbs (13.61 kg) |
Wire/Cable Color: | Green | Green | Green |
Wire/Cable Tie Type: | Standard, Locking | Standard, Locking | Standard, Locking |
Bundle Diameter: | 4.00 (101.60mm) | 3.00 (76.20mm) | 1.88 (47.75mm) |
Length: | 368mm | 292mm | 188mm |
Width: | 0.190 4.83mm | 0.190 4.83mm | 0.190 4.83mm |
Length - Approximate: | 14.5 | 11.5 | 7.5 |
Length - Actual: | 1.208' 368.30mm | 0.958' 292.10mm 11.50 | 0.617' 187.96mm 7.40 |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Depth: | - | 8.6mm | 8mm |
Radiation Hardening: | - | No | No |
Height: | - | - | 5.588mm |

PLT4S-M109
(In Stock: 5038)
Panduit CorpQty
Unit Price
Ext Price
1
$0.579345
$0.58
10
$0.546552
$5.47
100
$0.515615
$51.56
500
$0.486429
$243.21
1000
$0.458896
$458.90
Minimum: 1 Multiples: 1
Unit Price: $0.579345
Ext Price: $0.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity