PM105-150M-RC alternative parts: PM3316-150M-RC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Fixed Inductors 15uH 20%
Inductor Power Wirewound 15uH 20% 1KHz 50Q-Factor Ferrite 2.5A 60mOhm DCR T/R
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
Nonstandard
Nonstandard
Terminal Shape:
ONE SURFACE
WRAPAROUND
Number of Pins:
2
2
Shape/Size Description:
CYLINDRICAL PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
16MHz
22MHz
Material-Core:
Ferrite
Ferrite
Operating Temperature:
-40°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
PM105
PM3316
Published:
2008
2006
Size / Dimension:
0.386Lx0.386W 9.80mmx9.80mm
0.500Lx0.394W 12.70mmx10.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Wirewound
Wirewound
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
HTS Code:
8504.50.80.00
-
Packing Method:
TR, Embossed , 13 Inch
TR, 13 Inch
Shielding:
NO
NO
Number of Functions:
1
1
Construction:
Rectangular
-
Current Rating:
2.25A
3.1A
Military Standard:
Not
Not
Inductance:
15μH
15μH
Test Frequency:
1kHz
1kHz
DC Resistance (DCR):
80mOhm
60mOhm
Max DC Current:
2.25A
2.5A
Inductor Application:
POWER INDUCTOR
POWER INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
30 @ 2.52MHz
50 @ 3MHz
Current - Saturation:
4A
3A
Case/Size Code:
3939
-
DC Current:
2.25A
2.5A
Diameter:
9.8mm
-
Height:
5.8mm
5.2mm
Height Seated (Max):
0.228 5.80mm
0.209 5.30mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Depth:
-
10.2mm
Quality Factor-Min (at L-nom):
-
50
Q Factor:
-
50
PM105-150M-RC

PM105-150M-RC

(In Stock: 46)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.817080

    $0.82

  • 10

    $0.770830

    $7.71

  • 100

    $0.727198

    $72.72

  • 500

    $0.686036

    $343.02

  • 1000

    $0.647204

    $647.20

Minimum: 1 Multiples: 1

Unit Price: $0.817080

Ext Price: $0.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity