PRM48BF480M600A00 alternative parts: BCM48BF240T300A00, BCM48BF120T300A00

Hide Shared Attributes
Part Number
Manufacturer:
Description:
REGULATOR PRM 48V OUT 600W SMD
BCM BUS CONVERTER 24V 300W
Module DC-DC 48VIN 1-OUT 12V 30A 300W 60-Pin Full-Chip
Factory Lead Time:
16 Weeks
16 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
Module
Module
Module
Operating Temperature:
-40°C~125°C
-40°C~125°C
-40°C~125°C
Packaging:
Tray
Tray
Tray
Series:
VI Chip® PRM® (600W)
VI Chip® BCM® (300W)
VI Chip® BCM® (300W)
Published:
2015
2015
2010
Size / Dimension:
1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm
1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm
1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
4 (72 Hours)
4 (72 Hours)
Type:
Pre-Regulator Module
Bus Converter Module
Bus Converter Module
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-40°C
-
-
Applications:
ITE (Commercial)
ITE (Commercial)
ITE (Commercial)
Power (Watts):
600W
300W
-
Max Power Dissipation:
600W
288W
300W
Number of Outputs:
1
1
1
Efficiency:
97.6%
94%
96%
Voltage - Input (Max):
55V
55V
55V
Max Output Current:
12.5A
12A
30A
Voltage - Input (Min):
38V
38V
38V
Min Input Voltage:
38V
-
-
Max Input Voltage:
55V
-
-
Features:
OCP, OTP, OVP, SCP, UVLO
OCP, OTP, SCP, UVLO
Remote On/Off, UVLO
Height:
6.604mm
6.858mm
6.604mm
Length:
32.512mm
32.5mm
32.5mm
Width:
22.098mm
22mm
22mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
JESD-609 Code:
-
e4
e4
Number of Terminations:
-
60
60
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
QUAD
DUAL
Terminal Form:
-
J BEND
J BEND
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
245
Number of Functions:
-
1
1
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
-
R-XQMA-J60
R-XDMA-J60
Voltage - Isolation:
-
2.25kV
2.25kV
Output Voltage:
-
24V
12V
Input Voltage-Nom:
-
48V
48V
Trim/Adjustable Output:
-
NO
NO
Total Power Output-Max:
-
300W
-
Lead Free:
-
Lead Free
Lead Free
Pbfree Code:
-
-
yes
Additional Feature:
-
-
ADDITIONAL PEAK POWER 450 WATT ALSO AVAILABLE
Reach Compliance Code:
-
-
not_compliant
Output Current:
-
-
11.6A
Output Power:
-
-
300W
PRM48BF480M600A00

PRM48BF480M600A00

(In Stock: 2725)

Vicor Corporation

Qty

Unit Price

Ext Price

  • 1

    $296.895965

    $296.90

  • 10

    $280.090533

    $2,800.91

  • 100

    $264.236352

    $26,423.64

  • 500

    $249.279577

    $124,639.79

  • 1000

    $235.169413

    $235,169.41

Minimum: 1 Multiples: 1

Unit Price: $296.895965

Ext Price: $296.90

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity