PRNF14FTD887R alternative parts: PRNF14FTD11K5
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 887 OHM 1/4W 1% AXIAL | RES 11.5K OHM 1/4W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Package / Case: | Axial, Radial Bend | Axial, Radial Bend |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNF | RNF |
Size / Dimension: | 0.093Diax0.250L 2.35mmx6.35mm | 0.093Diax0.250L 2.35mmx6.35mm |
Tolerance: | ±1% | ±1% |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 887Ohm | 11.5kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | NO |
Terminal Shape: | - | WIRE |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Published: | - | 2010 |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Additional Feature: | - | FLAME PROOF, PRECISION |
Packing Method: | - | TR |
Max Power Dissipation: | - | 250mW |
Construction: | - | TUBULAR |
Resistor Type: | - | FIXED RESISTOR |
Lead Diameter: | - | 0.56 mm |

PRNF14FTD887R
(In Stock: 48)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.017707
$0.02
500
$0.013020
$6.51
1000
$0.010850
$10.85
2000
$0.009954
$19.91
5000
$0.009303
$46.52
10000
$0.008654
$86.54
15000
$0.008369
$125.54
50000
$0.008229
$411.45
Minimum: 1 Multiples: 1
Unit Price: $0.017707
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity