PSSI2021SAY,115 alternative parts: UMA2NTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CURRENT SOURCE SOT353
TRANS PREBIAS DUAL PNP UMT5
Factory Lead Time:
4 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Surface Mount:
YES
-
Number of Pins:
5
5
Operating Temperature:
-65°C~150°C
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2009
2004
JESD-609 Code:
e3
e2
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Terminal Finish:
Tin (Sn)
TIN COPPER
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Time@Peak Reflow Temperature-Max (s):
30
10
Base Part Number:
PSSI2021SAY
MA2
Function:
Current Source
-
Polarity:
PNP
PNP
Analog IC - Other Type:
ANALOG CIRCUIT
-
Power Dissipation:
335mW
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
900μm
Length:
2mm
2.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Collector-Emitter Breakdown Voltage:
-
-50V
Current-Collector (Ic) (Max):
-
100mA
Number of Elements:
-
2
hFEMin:
-
68
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Additional Feature:
-
BUILT IN BIAS RESISTOR RATIO 1
Voltage - Rated DC:
-
-50V
Max Power Dissipation:
-
150mW
Current Rating:
-
-30mA
Pin Count:
-
5
Element Configuration:
-
Dual
Transistor Application:
-
SWITCHING
Transistor Type:
-
2 PNP - Pre-Biased (Dual)
Collector Emitter Voltage (VCEO):
-
300mV
Max Collector Current:
-
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
-
68 @ 5mA 5V
Current - Collector Cutoff (Max):
-
500nA
Vce Saturation (Max) @ Ib, Ic:
-
300mV @ 500μA, 10mA
Transition Frequency:
-
250MHz
Max Breakdown Voltage:
-
50V
Frequency - Transition:
-
250MHz
Emitter Base Voltage (VEBO):
-
-5V
Resistor - Base (R1):
-
47k Ω
Resistor - Emitter Base (R2):
-
47k Ω
VCEsat-Max:
-
0.3 V
Width:
-
1.35mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PSSI2021SAY,115

PSSI2021SAY,115

(In Stock: 8713)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.167797

    $0.17

  • 10

    $0.158299

    $1.58

  • 100

    $0.149339

    $14.93

  • 500

    $0.140886

    $70.44

  • 1000

    $0.132911

    $132.91

Minimum: 1 Multiples: 1

Unit Price: $0.167797

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity