PSSI2021SAY,115 alternative parts: UMY1NTR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CURRENT SOURCE SOT353 | TRANS NPN/PNP 50V 0.15A 5UMT |
Factory Lead Time: | 4 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |
Surface Mount: | YES | - |
Number of Pins: | 5 | 5 |
Operating Temperature: | -65°C~150°C | 150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2009 | 2004 |
JESD-609 Code: | e3 | e2 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
Terminal Finish: | Tin (Sn) | Tin/Copper (Sn/Cu) |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 12V | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 10 |
Base Part Number: | PSSI2021SAY | *MY1 |
Function: | Current Source | - |
Polarity: | PNP | NPN, PNP |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Power Dissipation: | 335mW | 150mW |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Height: | 1.1mm | 900μm |
Length: | 2mm | 2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Transistor Element Material: | - | SILICON |
Collector-Emitter Breakdown Voltage: | - | 50V |
Collector-Emitter Saturation Voltage: | - | 400mV |
Number of Elements: | - | 2 |
hFEMin: | - | 120 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Max Power Dissipation: | - | 150mW |
Current Rating: | - | 150mA |
Pin Count: | - | 5 |
Element Configuration: | - | Dual |
Transistor Application: | - | AMPLIFIER |
Gain Bandwidth Product: | - | 180MHz |
Transistor Type: | - | NPN, PNP (Emitter Coupled) |
Collector Emitter Voltage (VCEO): | - | 50V |
Max Collector Current: | - | 150mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | - | 120 @ 1mA 6V |
Current - Collector Cutoff (Max): | - | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | - | 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA |
Max Frequency: | - | 100MHz |
Transition Frequency: | - | 180MHz |
Max Breakdown Voltage: | - | 50V |
Frequency - Transition: | - | 180MHz 140MHz |
Collector Base Voltage (VCBO): | - | 60V |
Emitter Base Voltage (VEBO): | - | 7V |
Continuous Collector Current: | - | 150mA |
VCEsat-Max: | - | 0.4 V |
Width: | - | 1.25mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PSSI2021SAY,115
(In Stock: 8713)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.167797
$0.17
10
$0.158299
$1.58
100
$0.149339
$14.93
500
$0.140886
$70.44
1000
$0.132911
$132.91
Minimum: 1 Multiples: 1
Unit Price: $0.167797
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools