PSSI2021SAY,115 alternative parts: UMY1NTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CURRENT SOURCE SOT353
TRANS NPN/PNP 50V 0.15A 5UMT
Factory Lead Time:
4 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Surface Mount:
YES
-
Number of Pins:
5
5
Operating Temperature:
-65°C~150°C
150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2009
2004
JESD-609 Code:
e3
e2
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Terminal Finish:
Tin (Sn)
Tin/Copper (Sn/Cu)
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Time@Peak Reflow Temperature-Max (s):
30
10
Base Part Number:
PSSI2021SAY
*MY1
Function:
Current Source
-
Polarity:
PNP
NPN, PNP
Analog IC - Other Type:
ANALOG CIRCUIT
-
Power Dissipation:
335mW
150mW
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
900μm
Length:
2mm
2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Transistor Element Material:
-
SILICON
Collector-Emitter Breakdown Voltage:
-
50V
Collector-Emitter Saturation Voltage:
-
400mV
Number of Elements:
-
2
hFEMin:
-
120
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Max Power Dissipation:
-
150mW
Current Rating:
-
150mA
Pin Count:
-
5
Element Configuration:
-
Dual
Transistor Application:
-
AMPLIFIER
Gain Bandwidth Product:
-
180MHz
Transistor Type:
-
NPN, PNP (Emitter Coupled)
Collector Emitter Voltage (VCEO):
-
50V
Max Collector Current:
-
150mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
-
120 @ 1mA 6V
Current - Collector Cutoff (Max):
-
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
-
400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Max Frequency:
-
100MHz
Transition Frequency:
-
180MHz
Max Breakdown Voltage:
-
50V
Frequency - Transition:
-
180MHz 140MHz
Collector Base Voltage (VCBO):
-
60V
Emitter Base Voltage (VEBO):
-
7V
Continuous Collector Current:
-
150mA
VCEsat-Max:
-
0.4 V
Width:
-
1.25mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PSSI2021SAY,115

PSSI2021SAY,115

(In Stock: 8713)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.167797

    $0.17

  • 10

    $0.158299

    $1.58

  • 100

    $0.149339

    $14.93

  • 500

    $0.140886

    $70.44

  • 1000

    $0.132911

    $132.91

Minimum: 1 Multiples: 1

Unit Price: $0.167797

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity