PSU27035A alternative parts: PSU27035B, PSU27030A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM 270UF 250V QC TERM
CAP ALUM 270UF 250V QC TERM
CAP ALUM 270UF 330V QC TERM
Factory Lead Time:
10 Weeks
10 Weeks
10 Weeks
Mount:
Chassis Mount
Chassis Mount
Chassis Mount
Mounting Type:
Chassis Mount
Chassis Mount
Chassis Mount
Package / Case:
Radial, Can - QC Terminals
Radial, Can - QC Terminals
Radial, Can - QC Terminals
Terminal Shape:
LUG
LUG
LUG
Number of Pins:
2
2
2
Dielectric Material:
Aluminium
Aluminium
Aluminium
Operating Temperature:
-40°C~65°C
-40°C~65°C
-40°C~65°C
Packaging:
Bulk
Bulk
Bulk
Series:
PSU
PSU
PSU
Published:
2006
2010
2012
Size / Dimension:
2.063Dia 52.40mm
2.063Dia 52.40mm
2.063Dia 52.40mm
Tolerance:
0% +20%
0% +20%
0% +20%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
Tab
Tab
Tab
ECCN Code:
EAR99
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Tin (Sn)
Applications:
Motor Start
Motor Start
Motor Start
Capacitance:
270μF
270μF
270μF
Voltage - Rated DC:
220V
220V
330V
Voltage - Rated AC:
220V
220V
330V
Lead Pitch:
22.352mm
22.352mm
22.352mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
Polarity:
NON-POLARIZED
NON-POLARIZED
NON-POLARIZED
Polarization:
Bi-Polar
Bi-Polar
Bi-Polar
Life (Hours):
5000 hours
5000 hours
-
Diameter:
52.38mm
52.375mm
52.375mm
Height:
111.1mm
85.725mm
111.125mm
Height Seated (Max):
4.435 112.65mm
3.375 85.73mm
4.375 111.13mm
REACH SVHC:
No SVHC
Unknown
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
PSU27035A

PSU27035A

(In Stock: 488)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $47.324880

    $47.32

  • 10

    $44.646113

    $446.46

  • 100

    $42.118975

    $4,211.90

  • 500

    $39.734882

    $19,867.44

  • 1000

    $37.485738

    $37,485.74

Minimum: 1 Multiples: 1

Unit Price: $47.324880

Ext Price: $47.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity