PT02E-20-16S alternative parts: PT02A-14-12S
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Circular MIL Spec Connector 16P Sz 20 Box Mount Socket Receptacle | CONN RCPT FMALE 12POS SOLDER CUP |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Box, Flanges, Panel | Box, Flanges, Panel |
Mounting Type: | Panel Mount | Panel Mount |
Mounting Feature: | Flange | Flange |
Shell Material: | Aluminum | Aluminum |
Insert Material: | Neoprene | Neoprene |
Body Material: | Aluminium | Aluminium |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Voltage Rated: | 1kV | 600V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | MIL-DTL-26482 Series I, PT | MIL-DTL-26482 Series I, PT |
Published: | 2006 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder Cup | Solder Cup |
Connector Type: | Receptacle, Female Sockets | Receptacle, Female Sockets |
Number of Positions: | 16 | 12 |
Color: | Olive Drab | Olive Drab |
Applications: | Aerospace, Industrial, Instrumentation, Mass Transit, Military | Aerospace, Industrial, Instrumentation, Mass Transit, Military |
Gender: | Receptacle | Receptacle |
Additional Feature: | STANDARD: MIL-C-26482, POLARIZATION AVAILABLE | STANDARD: MIL-C-26482, POLARIZATION AVAILABLE |
Fastening Type: | Bayonet Lock | Bayonet Lock |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 16 | 12 |
Orientation: | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Environment Sealed | - |
Current Rating: | 13A | 13A |
Military Standard: | MIL-DTL-26482 | MIL-DTL-26482 |
Shell Finish: | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 20-16 | 14-12 |
Voltage - Rated AC: | 1kV | - |
Approval Agency: | UL | UL |
Contact Gender: | Female | Female |
Empty Shell: | NO | NO |
Backshell Type: | SOLID | SOLID |
Contact Style: | Socket | Socket |
Environmental Characteristics: | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | CORROSION/ENVIRONMENT/MOISTURE RESISTANT |
Plating: | Cadmium, Chromate | Cadmium, Chromate |
Wire Gauge (Max): | 20 AWG | 24 AWG |
Wire Gauge (Min): | 16 AWG | 20 AWG |
Body Plating: | Cadmium | Cadmium |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | - |
Package / Case: | - | Metal |
Insulation Materials: | - | Rubber |
Depth: | - | 28.57mm |
Length: | - | 24.33mm |
Lead Free: | - | Contains Lead |

PT02E-20-16S
(In Stock: 34)
Amphenol Industrial OperationsQty
Unit Price
Ext Price
1
$80.118787
$80.12
10
$75.583761
$755.84
100
$71.305435
$7,130.54
500
$67.269278
$33,634.64
1000
$63.461583
$63,461.58
Minimum: 1 Multiples: 1
Unit Price: $80.118787
Ext Price: $80.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity