PT02E-20-27P alternative parts: PT02A-20-27P(025)

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Circular MIL Spec Connector 27P Sz 20 Box Mount Pin Receptacle
Circular MIL Spec Connector 27P Sz 20 Box Mt Pin Receptacle Blk Zinc
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Box, Flanges, Panel
Flanges, Panel
Mounting Type:
Panel Mount
Panel Mount
Mounting Feature:
Flange
Flange
Shell Material:
Aluminum
Aluminum
Insert Material:
Neoprene
Neoprene
Body Material:
Aluminium
-
Contact Finish Mating:
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
MIL-DTL-26482 Series I, PT
MIL-DTL-26482 Series I, PT
Published:
2004
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder Cup
Solder Cup
ECCN Code:
EAR99
-
Connector Type:
Receptacle, Male Pins
Receptacle, Male Pins
Number of Positions:
27
27
Color:
Olive Drab
Black
Applications:
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Gender:
Receptacle
Male
HTS Code:
8536.69.40.20
-
Fastening Type:
Bayonet Lock
Bayonet Lock
Orientation:
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Ingress Protection:
Environment Sealed
-
Current Rating:
7.5A
7.5A
Military Standard:
MIL-DTL-26482
MIL-DTL-26482
Shell Finish:
Olive Drab Chromate over Cadmium
Black Zinc Cobalt
Shell Size - Insert:
20-27
20-27
Voltage - Rated AC:
600V
600V
Approval Agency:
UL
UL
Contact Gender:
Male
Male
Contact Style:
Pin
Pin
Body Plating:
Cadmium
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
-
Contact Plating:
-
Gold
Package / Case:
-
Metal
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Number of Contacts:
-
27
Plating:
-
Zinc
PT02E-20-27P

PT02E-20-27P

(In Stock: 46)

Amphenol Industrial Operations

Qty

Unit Price

Ext Price

  • 1

    $53.944058

    $53.94

  • 10

    $50.890621

    $508.91

  • 100

    $48.010020

    $4,801.00

  • 500

    $45.292472

    $22,646.24

  • 1000

    $42.728747

    $42,728.75

Minimum: 1 Multiples: 1

Unit Price: $53.944058

Ext Price: $53.94

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity