PT02E-20-41S alternative parts: PT02A-20-41S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Circular MIL Spec Connector 41P Sz 20 Box Mount Socket Receptacle
Circular MIL Spec Connector 41P Sz 20 Box Mount Socket Receptacle
Factory Lead Time:
16 Weeks
12 Weeks
Mount:
Box, Flanges, Panel
Box, Flanges, Panel
Mounting Type:
Panel Mount
Panel Mount
Mounting Feature:
Flange
Flange
Shell Material:
Aluminum
Aluminum
Insert Material:
Neoprene
Neoprene
Body Material:
Aluminium
Aluminium
Contact Finish Mating:
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Voltage Rated:
600V
600V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
MIL-DTL-26482 Series I, PT
MIL-DTL-26482 Series I, PT
Published:
2006
2006
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder Cup
Solder Cup
ECCN Code:
EAR99
-
Connector Type:
Receptacle, Female Sockets
Receptacle, Female Sockets
Number of Positions:
41
41
Color:
Olive Drab
Olive Drab
Applications:
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Gender:
Receptacle
Receptacle
HTS Code:
8536.69.40.20
-
Fastening Type:
Bayonet Lock
Bayonet Lock
Orientation:
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Ingress Protection:
Environment Sealed
-
Depth:
36.52mm
-
Current Rating:
7.5A
7.5A
Military Standard:
MIL-DTL-26482
MIL-DTL-26482
Shell Finish:
Olive Drab Chromate over Cadmium
Olive Drab Chromate over Cadmium
Shell Size - Insert:
20-41
20-41
Voltage - Rated AC:
600V
600V
Approval Agency:
UL
UL
Contact Gender:
Female
Female
Contact Style:
Socket
Socket
Plating:
Cadmium, Chromate
Cadmium, Chromate
Wire Gauge (Max):
24 AWG
24 AWG
Wire Gauge (Min):
20 AWG
20 AWG
Body Plating:
Cadmium
Cadmium
Length:
29.87mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
-
Additional Feature:
-
STANDARD: MIL-C-26482, POLARIZATION AVAILABLE
MIL Conformance:
-
YES
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Total Number of Contacts:
-
41
Empty Shell:
-
NO
Backshell Type:
-
SOLID
Environmental Characteristics:
-
CORROSION/ENVIRONMENT/MOISTURE RESISTANT
PT02E-20-41S

PT02E-20-41S

(In Stock: 41)

Amphenol Industrial Operations

Qty

Unit Price

Ext Price

  • 1

    $34.787684

    $34.79

  • 10

    $32.818570

    $328.19

  • 100

    $30.960915

    $3,096.09

  • 500

    $29.208410

    $14,604.20

  • 1000

    $27.555104

    $27,555.10

Minimum: 1 Multiples: 1

Unit Price: $34.787684

Ext Price: $34.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity