PT06E-14-18P(INNOVA) alternative parts: PT01A-14-18P, PT01E-14-18P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN PLUG MALE 18POS SOLDER CUP
Circular MIL Spec Connector 18P Sz 14 Cable Mnt Pin Receptacle
Circular MIL Spec Connector 18P Sz 14 Cable Mnt Pin Receptacle
Factory Lead Time:
16 Weeks
16 Weeks
16 Weeks
Mount:
Free Hanging
Cable, Flanges, Free Hanging
Cable, Flanges, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Free Hanging (In-Line)
Insert Material:
Neoprene
Neoprene
Neoprene
Contact Materials:
Copper Alloy
Copper Alloy
Copper Alloy
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Bulk
Series:
MIL-DTL-26482 Series I, PT
MIL-DTL-26482 Series I, PT
MIL-DTL-26482 Series I, PT
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder Cup
Solder Cup
Solder Cup
Connector Type:
Plug, Male Pins
Receptacle, Male Pins
Receptacle, Male Pins
Number of Positions:
18
18
18
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-55°C
-
-
Applications:
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Fastening Type:
Bayonet Lock
Bayonet Lock
Bayonet Lock
Orientation:
N (Normal)
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Unshielded
Ingress Protection:
Environment Sealed
-
Environment Sealed
Current Rating:
7.5A
7.5A
7.5A
Shell Size - Insert:
14-18
14-18
14-18
Features:
Backshell, Coupling Nut
Backshell
Backshell
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
-
Environment Resistant
Shell Material:
-
Aluminum
Aluminum
Body Material:
-
Aluminium
Aluminium
Backshell Material, Plating:
-
Aluminum, Olive Drab Cadmium
Aluminum, Olive Drab Cadmium
Contact Finish Mating:
-
Gold
Gold
Published:
-
2006
2006
Color:
-
Olive Drab
Olive Drab
Gender:
-
Receptacle
Receptacle
Additional Feature:
-
STANDARD: MIL-C-26482, POLARIZATION AVAILABLE
STANDARD: MIL-C-26482, POLARIZATION AVAILABLE
MIL Conformance:
-
YES
YES
DIN Conformance:
-
NO
NO
IEC Conformance:
-
NO
NO
Filter Feature:
-
NO
NO
Mixed Contacts:
-
NO
NO
Option:
-
GENERAL PURPOSE
GENERAL PURPOSE
Total Number of Contacts:
-
18
18
Military Standard:
-
MIL-DTL-26482
MIL-DTL-26482
Shell Finish:
-
Olive Drab Chromate over Cadmium
Olive Drab Chromate over Cadmium
Voltage - Rated AC:
-
600V
600V
Approval Agency:
-
UL
UL
Contact Gender:
-
Male
Male
Empty Shell:
-
NO
NO
Backshell Type:
-
SOLID
SOLID
Contact Style:
-
Pin
Pin
Environmental Characteristics:
-
CORROSION/ENVIRONMENT/MOISTURE RESISTANT
CORROSION/ENVIRONMENT/MOISTURE RESISTANT
REACH SVHC:
-
No SVHC
Unknown
Radiation Hardening:
-
No
No
Body Plating:
-
-
Cadmium
PT06E-14-18P(INNOVA)

PT06E-14-18P(INNOVA)

(In Stock: 16)

Amphenol Industrial Operations

Qty

Unit Price

Ext Price

  • 1

    $60.544772

    $60.54

  • 10

    $57.117709

    $571.18

  • 100

    $53.884632

    $5,388.46

  • 500

    $50.834558

    $25,417.28

  • 1000

    $47.957130

    $47,957.13

Minimum: 1 Multiples: 1

Unit Price: $60.544772

Ext Price: $60.54

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity