PTF6510K000FZEK alternative parts: PTF65191R00FYEK, PTF6580K600FZEB
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 10K OHM 1/4W 1% AXIAL | RES 191 OHM 1/4W 1% AXIAL | RES 80.6K OHM 1/4W 1% AXIAL |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Package / Case: | Axial | Axial | Axial |
Surface Mount: | NO | NO | NO |
Terminal Shape: | WIRE | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT |
Operating Temperature: | -55°C~150°C | -55°C~150°C | -55°C~150°C |
Packaging: | Bulk | Bulk | Tape & Reel (TR) |
Series: | PTF | PTF | PTF |
Size / Dimension: | 0.145Diax0.375L 3.68mmx9.53mm | 0.145Diax0.375L 3.68mmx9.53mm | 0.145Diax0.375L 3.68mmx9.53mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±5ppm/°C | ±10ppm/°C | ±5ppm/°C |
Resistance: | 10kOhm | 191Ohm | 80.6kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | HIGH PRECISION | HIGH PRECISION | HIGH PRECISION |
Construction: | Epoxy Coating | Epoxy Coating | Epoxy Coating |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Lead Length: | 38.1mm | 38.1mm | 38.1mm |
Working Voltage: | 500V | 500V | 500V |
Lead Diameter: | 0.64 mm | 0.64 mm | 0.64 mm |
Features: | Moisture Resistant | Moisture Resistant | Moisture Resistant |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Packing Method: | - | - | TR |

PTF6510K000FZEK
(In Stock: 37)
Vishay DaleQty
Unit Price
Ext Price
1
$9.385465
$9.39
10
$8.854212
$88.54
100
$8.353030
$835.30
500
$7.880217
$3,940.11
1000
$7.434167
$7,434.17
Minimum: 1 Multiples: 1
Unit Price: $9.385465
Ext Price: $9.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity