PWR220T-35-10R0F alternative parts: PWR220T-35-3R30F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
BOURNS PWR220T-35-10R0F Through Hole Current Sense Resistor
BOURNS PWR220T-35-3R30F Through Hole Current Sense Resistor
Factory Lead Time:
6 Weeks
6 Weeks
Package / Case:
TO-220-2 Full Pack
TO-220-2 Full Pack
Mount:
Through Hole
-
Terminal Shape:
WIRE
WIRE
Voltage Rated:
2kV
250V
Published:
2011
2011
Series:
PWR220T-35
PWR220T-35
Packaging:
Tube
Tube
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.398Lx0.157W 10.10mmx4.00mm
0.398Lx0.157W 10.10mmx4.00mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Radial
Radial
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
10Ohm
3.3Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Composition:
Thick Film
Thick Film
Power Rating:
35W
35W
Voltage - Rated DC:
250V
250V
Max Power Dissipation:
35W
35W
Terminal Pitch:
5.08mm
-
Depth:
4mm
4mm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Base Part Number:
PWR220T
PWR220T
Lead Pitch:
5.08mm
5.08mm
Lead Diameter:
720 μm
720 μm
Features:
Automotive AEC-Q200, Current Sense, Pulse Withstanding
Automotive AEC-Q200, Current Sense, Pulse Withstanding
Height Seated (Max):
0.575 14.60mm
0.575 14.60mm
Height:
14.6mm
14.6mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Surface Mount:
-
NO
Mounting Feature:
-
THROUGH HOLE MOUNT
ECCN Code:
-
EAR99
Military Standard:
-
Not
PWR220T-35-10R0F

PWR220T-35-10R0F

(In Stock: 10)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.379385

    $2.38

  • 10

    $2.244703

    $22.45

  • 100

    $2.117644

    $211.76

  • 500

    $1.997777

    $998.89

  • 1000

    $1.884696

    $1,884.70

Minimum: 1 Multiples: 1

Unit Price: $2.379385

Ext Price: $2.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity