PWR221T-30-33R0F alternative parts: PWR221T-30-R100F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 33 OHM 30W 1% TO220
RES 0.1 OHM 30W 1% TO220
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Through Hole
Through Hole
Package / Case:
TO-220-2 Full Pack
TO-220-2 Full Pack
Terminal Shape:
WIRE
WIRE
Voltage Rated:
2kV
2kV
Operating Temperature:
-50°C~150°C
-50°C~150°C
Packaging:
Tube
Tube
Series:
PWR221T-30
PWR221T-30
Published:
2010
2010
Size / Dimension:
0.410Lx0.125W 10.41mmx3.18mm
0.410Lx0.125W 10.41mmx3.18mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Radial
Radial
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
33Ohm
100mOhm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Composition:
Thick Film
Thick Film
Additional Feature:
RATED POWER WITH HEAT SINK: 30W
RATED POWER WITH HEAT SINK: 30W
Power Rating:
30W
30W
Max Power Dissipation:
30W
30W
Depth:
3.18mm
3.18mm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Base Part Number:
PWR221T
PWR221T
Military Standard:
Not
Not
Lead Pitch:
5.08mm
5.08mm
Features:
Automotive AEC-Q200, Current Sense, Pulse Withstanding
Automotive AEC-Q200, Current Sense, Pulse Withstanding
Height:
16.26mm
16.26mm
Height Seated (Max):
0.760 19.30mm
0.760 19.30mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Voltage - Rated DC:
-
250V
Terminal Pitch:
-
5.08mm
Lead Diameter:
-
720 μm
Threshold Voltage:
-
1.7V
REACH SVHC:
-
No SVHC
PWR221T-30-33R0F

PWR221T-30-33R0F

(In Stock: 11)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.796783

    $2.80

  • 10

    $2.638475

    $26.38

  • 100

    $2.489127

    $248.91

  • 500

    $2.348233

    $1,174.12

  • 1000

    $2.215314

    $2,215.31

Minimum: 1 Multiples: 1

Unit Price: $2.796783

Ext Price: $2.80

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity