PXAH40KFBE,557 alternative parts: PXAH30KFBE,557
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT ROMLESS 100LQFP | IC MCU 16BIT ROMLESS 100LQFP |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Number of I/Os: | 33 | 33 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | XA | XA |
Published: | 1999 | 1999 |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Reach Compliance Code: | unknown | unknown |
Base Part Number: | PXAH40 | PXAH30 |
Pin Count: | 100 | 100 |
Oscillator Type: | External | External |
Speed: | 30MHz | 30MHz |
RAM Size: | 256 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
Peripherals: | DMA, WDT | DMA, WDT |
Program Memory Type: | ROMless | ROMless |
Core Size: | 16-Bit | 16-Bit |
Connectivity: | EBI/EMI, UART/USART | EBI/EMI, UART/USART |
Source Url Status Check Date: | 2013-06-14 00:00:00 | 2013-06-14 00:00:00 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

PXAH40KFBE,557
NXP USA Inc.United States