PXAH40KFBE,557 alternative parts: PXAH30KFBE,557

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT ROMLESS 100LQFP
IC MCU 16BIT ROMLESS 100LQFP
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Number of I/Os:
33
33
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
XA
XA
Published:
1999
1999
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Reach Compliance Code:
unknown
unknown
Base Part Number:
PXAH40
PXAH30
Pin Count:
100
100
Oscillator Type:
External
External
Speed:
30MHz
30MHz
RAM Size:
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
2.7V~5.5V
Peripherals:
DMA, WDT
DMA, WDT
Program Memory Type:
ROMless
ROMless
Core Size:
16-Bit
16-Bit
Connectivity:
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Source Url Status Check Date:
2013-06-14 00:00:00
2013-06-14 00:00:00
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
PXAH40KFBE,557

PXAH40KFBE,557

NXP USA Inc.