PXAH40KFBE,557 alternative parts: PXAH30KFBE-557
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT ROMLESS 100LQFP | |
Mounting Type: | Surface Mount | - |
Package / Case: | 100-LQFP | LQFP |
Number of I/Os: | 33 | 33 |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tray | - |
Series: | XA | - |
Published: | 1999 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Reach Compliance Code: | unknown | - |
Base Part Number: | PXAH40 | - |
Pin Count: | 100 | - |
Oscillator Type: | External | External |
Speed: | 30MHz | - |
RAM Size: | 256 x 8 | 256B |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | - |
Peripherals: | DMA, WDT | DMA, WDT |
Program Memory Type: | ROMless | - |
Core Size: | 16-Bit | - |
Connectivity: | EBI/EMI, UART/USART | - |
Source Url Status Check Date: | 2013-06-14 00:00:00 | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Mount: | - | Surface Mount |
Number of Pins: | - | 100 |
Frequency(Max): | - | 30MHz |
Memory Types: | - | ROMless |
Power Dissipation (Max): | - | 1.5W |
Watchdog Timers: | - | Yes |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Frequency: | - | 30MHz |
Interface: | - | EBI/EMI, UART, USART |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.97V |
Data Bus Width: | - | 16b |
Number of Timers/Counters: | - | 2 |
Core Architecture: | - | 80C51 |
Number of Programmable I/O: | - | 32 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PXAH40KFBE,557
NXP USA Inc.United States