PXE3048S15 alternative parts: PXD2048S12, PXD2048S15

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC-DC CONVERTERS 15V 30W 2.0A
DC-DC CONVTR 12V 20W 1.67A
DC-DC CONVTR 15V 20W 1.33A
Factory Lead Time:
13 Weeks
13 Weeks
13 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
8-DIP Module, 6 Leads
6-DIP Module
6-DIP Module
Number of Pins:
6
6
6
Operating Temperature:
-40°C~100°C
-
-
Packaging:
Bulk
-
-
Series:
PXE (30W)
PXD (20W)
PXD (20W)
Published:
2005
2005
2005
Size / Dimension:
2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx8.6mm
2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm
2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
7
6
6
Type:
Isolated Module
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial)
ITE (Commercial)
Additional Feature:
REMOTE SHUTDOWN
SEATED HGT-NOM
SEATED HGT-NOM
Max Power Dissipation:
30W
20W
20W
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
PIN/PEG
PIN/PEG
PIN/PEG
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
1
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
R-XDMA-P7
-
-
Number of Outputs:
1
1
1
Approval Agency:
CE, CSA, EN, UL
UL
UL
Efficiency:
90%
88%
87%
Voltage - Isolation:
1.6kV
1.6kV
1.6kV
Voltage - Input (Max):
75V
75V
75V
Output Voltage:
15V
12V
15V
Max Output Current:
2A
1.67A
1.33A
Voltage - Input (Min):
36V
36V
36V
Input Voltage-Nom:
48V
48V
48V
Trim/Adjustable Output:
YES
YES
YES
Output Current:
2A
1.67A
1.33A
Output Power:
30W
20W
20W
Current - Output 1:
2A
1.67A
1.33A
Features:
Remote On/Off, OCP, OVP, SCP
Remote On/Off, OCP, OVP, SCP
Remote On/Off, OCP, OVP, SCP
Height:
10.16mm
10.16mm
10.16mm
Length:
50.8mm
50.8mm
50.8mm
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
Max Operating Temperature:
-
100°C
100°C
Depth:
-
25.4mm
25.4mm
Pin Count:
-
6
6
Qualification Status:
-
Not Qualified
Not Qualified
Temperature Grade:
-
OTHER
OTHER
Isolation:
-
Isolated
Isolated
Lead Free:
-
Lead Free
-
PXE3048S15

PXE3048S15

(In Stock: 54)

TDK-Lambda Americas Inc.

Qty

Unit Price

Ext Price

  • 1

    $86.193466

    $86.19

  • 10

    $81.314591

    $813.15

  • 100

    $76.711878

    $7,671.19

  • 500

    $72.369696

    $36,184.85

  • 1000

    $68.273298

    $68,273.30

Minimum: 1 Multiples: 1

Unit Price: $86.193466

Ext Price: $86.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity