QXL2B104KTPT alternative parts: QXL2B104KTP7FG
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP FILM 0.1UF 10% 125VAC RADIAL | CAP FILM 0.1UF 10% 125VAC RADIAL |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Radial, Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Terminal Shape: | WIRE | WIRE |
Dielectric Material: | Polyester, Metallized | Polyester, Metallized |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Bulk | Bulk |
Series: | QXL | QXL |
Published: | 2006 | - |
Size / Dimension: | 0.433Lx0.268W 11.00mmx6.80mm | 0.433Lx0.268W 11.00mmx6.80mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
Termination: | PC Pins | PC Pins |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | High Frequency, Switching | High Frequency, Switching |
Additional Feature: | RATED AC VOLTAGE (V): 125 | - |
HTS Code: | 8532.22.00 | 8532.22.00 |
Capacitance: | 0.1μF | 0.1μF |
Depth: | 6.8mm | - |
Voltage - Rated AC: | 125V | 125V |
Lead Pitch: | 7.5mm | - |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR |
Dielectric: | PET | - |
Lead Spacing: | 0.295 7.50mm | 0.295 7.50mm |
Lead Diameter: | 600 μm | - |
Size Code: | 4327 | 4327 |
Voltage: | 125V | - |
Height: | 10.4mm | - |
Height Seated (Max): | 0.469 11.90mm | 0.606 15.40mm |
Length: | 11mm | 11mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Terminal Pitch: | - | 7.5mm |
Reach Compliance Code: | - | compliant |
Rated (DC) Voltage (URdc): | - | 125V |
Rated (AC) Voltage (URac): | - | 125V |
Width: | - | 6.8mm |

QXL2B104KTPT
(In Stock: 586)
NichiconQty
Unit Price
Ext Price
1
$0.942079
$0.94
10
$0.888754
$8.89
100
$0.838447
$83.84
500
$0.790988
$395.49
1000
$0.746215
$746.22
Minimum: 1 Multiples: 1
Unit Price: $0.942079
Ext Price: $0.94
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity