R0.25S12-243.3/HP alternative parts: R1S-2415, PDS1-S24-S15-M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated DC/DC Converters CONV DC/DC 0.25W 24VIN 3.3VOUT
CONV DC/DC 1W 24VIN 15VOUT
CONVERT DC/DC 1W 15V 67MA OUTPUT
Factory Lead Time:
10 Weeks
10 Weeks
9 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
12-SMD Module, 10 Leads
8-SMD Module, 5 Leads
8-SMD Module, 5 Leads
Weight:
1.2g
1g
-
Operating Temperature:
-40°C~100°C
-40°C~100°C
-40°C~105°C With Derating
Packaging:
Tube
Tube
Tube
Series:
ECONOLINE R0.25S (0.25W)
ECONOLINE R1S (1W)
PDS1-M (1W)
Size / Dimension:
0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm
0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm
0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
5
5
ECCN Code:
EAR99
EAR99
-
Type:
Isolated Module
Isolated Module
Isolated Module
Applications:
ITE (Commercial), Medical
ITE (Commercial)
ITE (Commercial)
Max Power Dissipation:
250mW
1W
1W
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
255
NOT SPECIFIED
Number of Functions:
1
1
1
Terminal Pitch:
2.54mm
-
2.54mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
5
NOT SPECIFIED
Number of Outputs:
1
1
1
Qualification Status:
Not Qualified
Not Qualified
Not Qualified
Efficiency:
60 ~ 70%
82%
81%
Voltage - Isolation:
3kV
1kV
1.5kV
Voltage - Input (Max):
26.4V
-
26.4V
Output Voltage:
3.3V
15V
15V
Max Output Current:
76mA
66mA
67mA
Voltage - Input (Min):
21.6V
-
21.6V
Input Voltage-Nom:
24V
24V
24V
Trim/Adjustable Output:
NO
NO
NO
Output Current:
76mA
66mA
-
Output Power:
250mW
1W
1W
Max Output Voltage:
3.3V
15V
-
Current - Output 1:
76mA
66mA
-
Total Power Output-Max:
0.25W
-
1W
Nominal Input Voltage:
24V
24V
-
Features:
SCP
SCP
SCP
Height:
7mm
6.7mm
7.112mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Number of Pins:
-
5
-
Pbfree Code:
-
yes
yes
Depth:
-
12.75mm
-
Pin Count:
-
8/5
8/5
Max Output Power:
-
1W
-
Isolation:
-
Isolated
Isolated
Nominal Output Voltage:
-
15V
-
Max Input Voltage (DC):
-
26.4V
-
Min Input Voltage (DC):
-
21.6V
-
REACH SVHC:
-
No SVHC
-
Lead Free:
-
Lead Free
Lead Free
Published:
-
-
2016
JESD-30 Code:
-
-
R-PDSO-G5
Approval Agency:
-
-
UL
Width:
-
-
8.3mm
R0.25S12-243.3/HP

R0.25S12-243.3/HP

(In Stock: 13)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $12.418715

    $12.42

  • 10

    $11.715769

    $117.16

  • 100

    $11.052612

    $1,105.26

  • 500

    $10.426993

    $5,213.50

  • 1000

    $9.836786

    $9,836.79

Minimum: 1 Multiples: 1

Unit Price: $12.418715

Ext Price: $12.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity