R1D10-1209 alternative parts: R1D10-0515-R
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONV DC/DC 1W 12VIN /-09VOUT | Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 5Vin /-15Vout |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 10-SMD Module | SMD-10 |
Number of Pins: | 10 | - |
Weight: | 1.2g | - |
Operating Temperature: | -40°C~100°C | - |
Packaging: | Tube | - |
Series: | ECONOLINE R1D (1W) | - |
Size / Dimension: | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 10 | - |
ECCN Code: | EAR99 | - |
Type: | Isolated Module | - |
Applications: | ITE (Commercial) | - |
Max Power Dissipation: | 1W | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 255 | - |
Number of Functions: | 1 | - |
Time@Peak Reflow Temperature-Max (s): | 5 | - |
Pin Count: | 10 | - |
Number of Outputs: | 2 | 2 Output |
Qualification Status: | Not Qualified | - |
Efficiency: | 78% | - |
Voltage - Isolation: | 1kV | - |
Voltage - Input (Max): | 13.2V | - |
Output Voltage: | 9V | - |
Max Output Current: | 56mA | - |
Voltage - Input (Min): | 10.8V | - |
Input Voltage-Nom: | 12V | - |
Trim/Adjustable Output: | NO | - |
Output Power: | 1W | 1 W |
Max Output Voltage: | 9V | - |
Voltage - Output 2: | -9V | - |
Total Power Output-Max: | 1W | - |
Nominal Input Voltage: | 12V | - |
Features: | SCP | - |
Height: | 6.7mm | 7 mm |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Output Voltage-Channel 1: | - | 15 V |
Maximum Operating Temperature: | - | + 100 C |
Minimum Operating Temperature: | - | - 40 C |
Mounting Styles: | - | SMD/SMT |
Output Current-Channel 2: | - | 33 mA |
Input Voltage-Max: | - | 5.5 V |
Input Voltage-Min: | - | 4.5 V |
Output Voltage-Channel 2: | - | - 15 V |
Subcategory: | - | DC-DC Converter |
Product Type: | - | Isolated DC-DC Converters |
Isolation Voltage: | - | 1 kV |
Product: | - | Isolated |
Compliance: | - | IEC; RoHS; UL |
Input Voltage: | - | 4.5 V to 5.5 V |
Width: | - | 10.7 mm |
Length: | - | 15.24 mm |

R1D10-1209
(In Stock: 16)
Recom PowerQty
Unit Price
Ext Price
1
$7.628583
$7.63
10
$7.196776
$71.97
100
$6.789411
$678.94
500
$6.405105
$3,202.55
1000
$6.042552
$6,042.55
Minimum: 1 Multiples: 1
Unit Price: $7.628583
Ext Price: $7.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity