R1S-1515/HP-R alternative parts: R0.25S-1505/H
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONV DC/DC 1W 15VIN 15VOUT | DC DC CONVERTER 5V 250MW |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SMD Module, 5 Leads | 8-SMD Module, 5 Leads |
Number of Pins: | 5 | 5 |
Weight: | 1g | 1g |
Operating Temperature: | -40°C~100°C | -40°C~100°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | ECONOLINE R1S (1W) | ECONOLINE R0.25S (0.25W) |
Size / Dimension: | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Applications: | ITE (Commercial), Medical | ITE (Commercial), Medical |
Max Power Dissipation: | 1W | 250mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 255 | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 5 | NOT SPECIFIED |
Pin Count: | 8/5 | - |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 82% | 60 ~ 70% |
Voltage - Isolation: | 3kV | 3kV |
Voltage - Input (Max): | 16.5V | 16.5V |
Output Voltage: | 15V | 5V |
Max Output Current: | 66mA | 50mA |
Voltage - Input (Min): | 13.5V | 13.5V |
Input Voltage-Nom: | 15V | 15V |
Trim/Adjustable Output: | NO | NO |
Output Current: | 66mA | 50mA |
Output Power: | 1W | 250mW |
Max Output Voltage: | 15V | 5V |
Total Power Output-Max: | 1W | - |
Nominal Input Voltage: | 15V | 15V |
Features: | SCP | SCP |
Height: | 6.7mm | 7mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e1 |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) |
Depth: | - | 10.7mm |
Current - Output 1: | - | 50mA |
Isolation: | - | Isolated |

R1S-1515/HP-R
(In Stock: 15)
Recom PowerQty
Unit Price
Ext Price
1
$8.392780
$8.39
10
$7.917717
$79.18
100
$7.469544
$746.95
500
$7.046740
$3,523.37
1000
$6.647868
$6,647.87
Minimum: 1 Multiples: 1
Unit Price: $8.392780
Ext Price: $8.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity