R24P12D/P/R6.4 alternative parts: R24P12D/R8, RB-2412D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | DC DC CONVERTER /-12V 1W | Module DC-DC 24VIN 2-OUT 12V/-12V 0.041A/-0.041A 1W 5-Pin SIP Module Tube | DC DC CONVERTER /-12V 1W |
Factory Lead Time: | 11 Weeks | 11 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole | PCB, Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 7-SIP Module, 5 Leads | 7-SIP Module, 5 Leads | 7-SIP Module, 5 Leads |
Number of Pins: | 5 | 5 | 5 |
Weight: | 4.3g | 4.3g | 2.2g |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube | Tube |
Series: | ECONOLINE RxxPxx/R (1W) | ECONOLINE RxxPxx/R (1W) | ECONOLINE RB (1W) |
Size / Dimension: | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 | 5 |
Type: | Isolated Module | Isolated Module | Isolated Module |
Applications: | ITE (Commercial), Medical | ITE (Commercial), Medical | ITE (Commercial) |
Max Power Dissipation: | 1W | 1W | 1W |
Terminal Position: | SINGLE | SINGLE | SINGLE |
Terminal Form: | PIN/PEG | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - | NOT SPECIFIED |
Number of Functions: | 1 | 1 | 1 |
Depth: | 9.8mm | 9.8mm | 6mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - | NOT SPECIFIED |
Number of Outputs: | 2 | 2 | 2 |
Qualification Status: | Not Qualified | - | Not Qualified |
Efficiency: | 82% | 82% | 82% |
Voltage - Isolation: | 6.4kV | 8kV | 1kV |
Voltage - Input (Max): | 26.4V | 26.4V | - |
Output Voltage: | 12V | 12V | 12V |
Max Output Current: | 41mA | 41mA | 42mA |
Voltage - Input (Min): | 21.6V | 21.6V | - |
Input Voltage-Nom: | 24V | 24V | 24V |
Trim/Adjustable Output: | NO | NO | NO |
Output Current: | 41mA | 41mA | 42mA |
Output Power: | 1W | 1W | 1W |
Max Output Voltage: | 12V | 12V | 12V |
Voltage - Output 2: | -12V | -12V | -12V |
Total Power Output-Max: | 1W | 1W | - |
Nominal Input Voltage: | 24V | 24V | 24V |
Isolation: | Isolated | Isolated | Isolated |
Features: | SCP | - | SCP |
Height: | 12.5mm | 12.5mm | 10.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | - | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | - | RB-2412D |
SwitchingFrequency: | - | - | 100kHz |
Pbfree Code: | - | - | yes |
ECCN Code: | - | - | EAR99 |
Power Rating: | - | - | 1W |
Pin Count: | - | - | 7/5 |
Max Supply Voltage: | - | - | 26.4V |
Min Supply Voltage: | - | - | 21.6V |
Topology: | - | - | Buck-Boost |
Current - Output 1: | - | - | -42mA |
Max Output Power: | - | - | 1W |
Current - Output 2: | - | - | 42mA |
Max Input Voltage (DC): | - | - | 26.4V |
Min Input Voltage (DC): | - | - | 21.6V |
Ambient Temperature Range High: | - | - | 85°C |
REACH SVHC: | - | - | No SVHC |

R24P12D/P/R6.4
(In Stock: 13)
Recom PowerQty
Unit Price
Ext Price
1
$19.853930
$19.85
10
$18.730123
$187.30
100
$17.669927
$1,766.99
500
$16.669743
$8,334.87
1000
$15.726172
$15,726.17
Minimum: 1 Multiples: 1
Unit Price: $19.853930
Ext Price: $19.85
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity