R24P12D/P/R6.4 alternative parts: RB-2412D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER /-12V 1W
DC DC CONVERTER /-12V 1W
Factory Lead Time:
11 Weeks
9 Weeks
Mount:
Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
7-SIP Module, 5 Leads
7-SIP Module, 5 Leads
Number of Pins:
5
5
Weight:
4.3g
2.2g
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
ECONOLINE RxxPxx/R (1W)
ECONOLINE RB (1W)
Size / Dimension:
0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm
0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial), Medical
ITE (Commercial)
Max Power Dissipation:
1W
1W
Terminal Position:
SINGLE
SINGLE
Terminal Form:
PIN/PEG
PIN/PEG
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Depth:
9.8mm
6mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Number of Outputs:
2
2
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
82%
82%
Voltage - Isolation:
6.4kV
1kV
Voltage - Input (Max):
26.4V
-
Output Voltage:
12V
12V
Max Output Current:
41mA
42mA
Voltage - Input (Min):
21.6V
-
Input Voltage-Nom:
24V
24V
Trim/Adjustable Output:
NO
NO
Output Current:
41mA
42mA
Output Power:
1W
1W
Max Output Voltage:
12V
12V
Voltage - Output 2:
-12V
-12V
Total Power Output-Max:
1W
-
Nominal Input Voltage:
24V
24V
Isolation:
Isolated
Isolated
Features:
SCP
SCP
Height:
12.5mm
10.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Manufacturer Package Identifier:
-
RB-2412D
SwitchingFrequency:
-
100kHz
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Power Rating:
-
1W
Pin Count:
-
7/5
Max Supply Voltage:
-
26.4V
Min Supply Voltage:
-
21.6V
Topology:
-
Buck-Boost
Current - Output 1:
-
-42mA
Max Output Power:
-
1W
Current - Output 2:
-
42mA
Max Input Voltage (DC):
-
26.4V
Min Input Voltage (DC):
-
21.6V
Ambient Temperature Range High:
-
85°C
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
R24P12D/P/R6.4

R24P12D/P/R6.4

(In Stock: 13)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $19.853930

    $19.85

  • 10

    $18.730123

    $187.30

  • 100

    $17.669927

    $1,766.99

  • 500

    $16.669743

    $8,334.87

  • 1000

    $15.726172

    $15,726.17

Minimum: 1 Multiples: 1

Unit Price: $19.853930

Ext Price: $19.85

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity