RBA32DRSH-S288 alternative parts: 746-056-520-206, 396-056-520-202
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN EDGE DUAL FMALE 64POS 0.125 | CONN EDGE DUAL FMALE 56POS 0.125 | CONN EDGE DUAL FMALE 56POS 0.125 |
Factory Lead Time: | 3 Weeks | 8 Weeks | 9 Weeks |
Mount: | Edge, Straddle Mount | Through Hole | Through Hole |
Mounting Type: | Board Edge, Straddle Mount | Through Hole | Through Hole |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyester Thermoplastic | Polyester Thermoplastic |
Contact Materials: | Phosphor Bronze | Copper, Nickel, Tin Alloy | Copper, Nickel, Tin Alloy |
Operating Temperature: | -65°C~125°C | -65°C~125°C | -65°C~125°C |
Packaging: | Tray | Bulk | Bulk |
Published: | 2015 | 2015 | 2010 |
JESD-609 Code: | e3 | - | - |
Part Status: | Active | Active | Active |
Termination: | Solder | Press-Fit | Solder |
Connector Type: | Loop Bellows | CARD EDGE CONNECTOR | CARD EDGE CONNECTOR |
Number of Positions: | 64 | 56 | 56 |
Color: | Green | Black | Black |
Number of Rows: | 2 | 2 | 2 |
Gender: | Female | Female | Female |
Contact Type: | Loop Bellows | - | - |
Pitch: | 0.125 3.18mm | 0.125 3.18mm | 0.125 3.18mm |
Total Number of Contacts: | 64 | - | - |
Number of Conductors: | ONE | - | - |
Contact Finish: | Gold | Gold | Gold |
Reliability: | COMMERCIAL | - | - |
Body Length or Diameter: | 4.805 inch | - | - |
Number Of PCB Rows: | 2 | - | - |
PCB Contact Pattern: | RECTANGULAR | - | - |
Body Breadth: | 0.37 inch | - | - |
Body Depth: | 0.61 inch | - | - |
Rated Current (Signal): | 3A | - | - |
Contact Resistance: | 30mOhm | - | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual | Dual |
Number of Positions/Bay/Row: | 32 | 28 | 28 |
Flange Feature: | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia |
Features: | Card Extender | - | - |
Contact Finish Thickness: | 10.0μin 0.25μm | 30.0μin 0.76μm | - |
Plating Thickness: | 10μin | - | - |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm | 0.062 1.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Series: | - | 746 | 396 |
Pbfree Code: | - | yes | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |

RBA32DRSH-S288
(In Stock: 35)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$9.287159
$9.29
10
$8.761471
$87.61
100
$8.265539
$826.55
500
$7.797678
$3,898.84
1000
$7.356300
$7,356.30
Minimum: 1 Multiples: 1
Unit Price: $9.287159
Ext Price: $9.29
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity