RBC28DREH-S734 alternative parts: 345-050-500-204

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 56POS 0.100
CONN EDGE DUAL FMALE 50POS 0.100
Factory Lead Time:
3 Weeks
9 Weeks
Mount:
Panel
Panel
Mounting Type:
Panel Mount
Panel Mount
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~125°C
-65°C~105°C
Packaging:
Tray
Bulk
Published:
2016
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Termination:
Solder Eyelet(s)
Solder Eyelet(s)
Connector Type:
Full Bellows
CARD EDGE CONNECTOR
Number of Positions:
56
50
Color:
Green
Green
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
-
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
56
-
Reference Standard:
UL
-
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
-
Body Length or Diameter:
3.675 inch
-
Body Breadth:
0.33 inch
-
Body Depth:
0.431 inch
-
Rated Current (Signal):
3A
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
28
25
Flange Feature:
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia
Contact Finish Thickness:
10.0μin 0.25μm
-
Plating Thickness:
10μin
-
Card Thickness:
0.031 0.79mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Housing Material:
-
Polyester
Voltage Rated:
-
1.2kV
Series:
-
345
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
Current Rating:
-
3A
Insulation Resistance:
-
5GOhm
Board Thickness:
-
1.57mm
RBC28DREH-S734

RBC28DREH-S734

(In Stock: 30)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $9.787948

    $9.79

  • 10

    $9.233913

    $92.34

  • 100

    $8.711239

    $871.12

  • 500

    $8.218150

    $4,109.08

  • 1000

    $7.752971

    $7,752.97

Minimum: 1 Multiples: 1

Unit Price: $9.787948

Ext Price: $9.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity