RBM10DCTT alternative parts: EBM10DSXH, 307-020-520-202

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 20POS 0.156
CONN EDGE DUAL FMALE 20POS 0.156
EDAC 307-020-520-202 CARD EDGE CONNECTOR
Factory Lead Time:
3 Weeks
3 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polybutylene Terephthalate (PBT)
Polyester Thermoplastic
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~125°C
-65°C~125°C
-40°C~105°C
Packaging:
Tray
Tray
Bulk
Published:
2015
2008
2005
JESD-609 Code:
e3
e3
-
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
Connector Type:
Hairpin Bellows
Full Bellows
CARD EDGE CONNECTOR
Number of Positions:
20
20
20
Color:
Green
Blue
Green
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Contact Type:
Hairpin Bellows
Full Bellows
-
Pitch:
0.156 3.96mm
0.156 3.96mm
0.156 3.96mm
Total Number of Contacts:
20
20
-
Number of Conductors:
ONE
ONE
-
Contact Finish:
Gold
Gold
Gold
Reliability:
COMMERCIAL
COMMERCIAL
-
Number Of PCB Rows:
2
2
-
PCB Contact Pattern:
STAGGERED
RECTANGULAR
-
Body Breadth:
0.37 inch
-
-
Body Depth:
0.61 inch
0.431 inch
-
Rated Current (Signal):
3A
3A
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Single
Dual
Number of Positions/Bay/Row:
10
10
10
Flange Feature:
Flush Mount, Top Opening, Threaded Insert, 4-40
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia
Contact Finish Thickness:
10.0μin 0.25μm
10.0μin 0.25μm
-
Card Thickness:
0.062 1.57mm
0.062 1.57mm
0.062 1.57mm
Length - Termination:
0.17 inch
0.11 inch
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Moisture Sensitivity Level (MSL):
-
Not Applicable
1 (Unlimited)
Housing Material:
-
-
Thermoplastic
Series:
-
-
307
Orientation:
-
-
Straight
Contact Resistance:
-
-
10mOhm
Row Spacing:
-
-
5.08 mm
Max Current Rating:
-
-
5A
REACH SVHC:
-
-
No SVHC
RBM10DCTT

RBM10DCTT

(In Stock: 46)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $7.080558

    $7.08

  • 10

    $6.679772

    $66.80

  • 100

    $6.301672

    $630.17

  • 500

    $5.944973

    $2,972.49

  • 1000

    $5.608465

    $5,608.46

Minimum: 1 Multiples: 1

Unit Price: $7.080558

Ext Price: $7.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity