RBM10DRMN-S288 alternative parts: 357-020-520-202, EBM10DRTH
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN EDGE DUAL FMALE 20POS 0.156 | CONN EDGE DUAL FMALE 20POS 0.156 | CONN EDGE DUAL FMALE 20POS 0.156 |
Factory Lead Time: | 3 Weeks | 9 Weeks | 3 Weeks |
Mount: | Edge, Straddle Mount | Through Hole | Through Hole |
Mounting Type: | Board Edge, Straddle Mount | Through Hole | Through Hole |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyester Thermoplastic | Polybutylene Terephthalate (PBT) |
Contact Materials: | Phosphor Bronze | Copper, Nickel, Tin Alloy | Phosphor Bronze |
Operating Temperature: | -65°C~125°C | -40°C~105°C | -65°C~125°C |
Packaging: | Tray | Bulk | Tray |
Published: | 2015 | 2011 | 2011 |
JESD-609 Code: | e3 | - | e4 |
Part Status: | Active | Active | Active |
Termination: | Wire Wrap | Solder | Solder |
Connector Type: | Loop Bellows | CARD EDGE CONNECTOR | Full Bellows |
Number of Positions: | 20 | 20 | 20 |
Color: | Green | Black | Blue |
Number of Rows: | 2 | 2 | 2 |
Gender: | Female | Female | Female |
Contact Type: | Loop Bellows | - | Full Bellows |
Pitch: | 0.156 3.96mm | 0.156 3.96mm | 0.156 3.96mm |
Total Number of Contacts: | 20 | - | 20 |
Number of Conductors: | ONE | - | - |
Contact Finish: | Gold | Gold | Gold |
Reliability: | COMMERCIAL | - | - |
Number Of PCB Rows: | 2 | - | - |
PCB Contact Pattern: | STAGGERED | - | - |
Body Breadth: | 0.37 inch | - | - |
Body Depth: | 0.61 inch | - | - |
Rated Current (Signal): | 3A | - | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual | Dual |
Number of Positions/Bay/Row: | 10 | 10 | 10 |
Features: | Card Extender | - | - |
Contact Finish Thickness: | 10.0μin 0.25μm | - | 10.0μin 0.25μm |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm | 0.062 1.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Housing Material: | - | Polyester | Plastic |
Series: | - | 357 | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | Not Applicable |
Orientation: | - | Straight | - |
Contact Resistance: | - | 10mOhm | - |
Row Spacing: | - | 5.08 mm | - |
Flange Feature: | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia |
Max Current Rating: | - | 5A | - |
Height: | - | 11.7mm | 10.9mm |
Length: | - | 47.5mm | 63.5mm |
Width: | - | 8.71mm | 8.26mm |
REACH SVHC: | - | No SVHC | - |
Flammability Rating: | - | UL94 V-0 | UL94 V-0 |
Pbfree Code: | - | - | yes |
MIL Conformance: | - | - | NO |
DIN Conformance: | - | - | NO |
IEC Conformance: | - | - | NO |
Filter Feature: | - | - | NO |
Mixed Contacts: | - | - | NO |
Option: | - | - | GENERAL PURPOSE |

RBM10DRMN-S288
(In Stock: 42)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$5.844529
$5.84
10
$5.513707
$55.14
100
$5.201610
$520.16
500
$4.907180
$2,453.59
1000
$4.629415
$4,629.42
Minimum: 1 Multiples: 1
Unit Price: $5.844529
Ext Price: $5.84
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity