RCA0805100KJNEA alternative parts: RC2012J2R2CS, KTR10EZPJ205

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 0805 100K Ohm 5% 1/8W 200ppm/C Molded SMD SMD Paper T/R
RES SMD 2.2 OHM 5% 1/8W 0805
RES SMD 2M OHM 5% 1/8W 0805
Factory Lead Time:
12 Weeks
47 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
-
Surface Mount
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RCA
RC
KTR
Published:
2016
2015
2015
Size / Dimension:
0.079Lx0.049W 2.01mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±200ppm/°C
±300ppm/°C
±200ppm/°C
Resistance:
100kOhm
2.2Ohm
2MOhm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
-
Packing Method:
TR, PAPER, 7 INCH
TR, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
125mW
125mW
125mW
Construction:
Chip
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
2012
2012
2012
Case Code (Imperial):
0805
0805
0805
Working Voltage:
150V
-
400V
Features:
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Automotive AEC-Q200, High Voltage
Height:
508μm
609.6μm
660.4μm
Height Seated (Max):
0.020 0.50mm
0.026 0.65mm
0.026 0.65mm
Radiation Hardening:
No
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Surface Mount:
-
YES
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage - Rated DC:
-
150V
-
Lead Free:
-
Lead Free
-
Reference Standard:
-
-
TS 16949
RCA0805100KJNEA

RCA0805100KJNEA

(In Stock: 13)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.096883

    $0.10

  • 500

    $0.071238

    $35.62

  • 1000

    $0.059365

    $59.36

  • 2000

    $0.054463

    $108.93

  • 5000

    $0.050900

    $254.50

  • 10000

    $0.047349

    $473.49

  • 15000

    $0.045792

    $686.88

  • 50000

    $0.045026

    $2,251.30

Minimum: 1 Multiples: 1

Unit Price: $0.096883

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity