RCC15DREF-S734 alternative parts: ESC15DREH, EBC15DREH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 30POS 0.100
CONN EDGE DUAL FMALE 30POS 0.100
CONN EDGE DUAL FMALE 30POS 0.100
Factory Lead Time:
3 Weeks
3 Weeks
3 Weeks
Mount:
Panel
Panel
Panel
Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Operating Temperature:
-65°C~125°C
-65°C~125°C
-65°C~125°C
Packaging:
Tray
Tube
Tray
Published:
2016
2016
2005
JESD-609 Code:
e3
e4
e3
Part Status:
Active
Active
Active
Termination:
Solder Eyelet(s)
Solder Eyelet(s)
Solder Eyelet(s)
Connector Type:
Full Bellows
Full Bellows
Full Bellows
Number of Positions:
30
30
30
Color:
Green
Blue
Blue
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Contact Type:
Full Bellows
Full Bellows
Full Bellows
Pitch:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
30
30
30
Reference Standard:
UL
UL, CSA
UL
Contact Finish:
Gold
Gold
Gold
Reliability:
COMMERCIAL
COMMERCIAL
COMMERCIAL
Body Breadth:
0.33 inch
0.33 inch
0.33 inch
Body Depth:
0.431 inch
0.431 inch
0.431 inch
Rated Current (Signal):
3A
3A
3A
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Dual
Number of Positions/Bay/Row:
15
15
15
Flange Feature:
Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Contact Finish Thickness:
30.0μin 0.76μm
10.0μin 0.25μm
10.0μin 0.25μm
Card Thickness:
0.031 0.79mm
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Pbfree Code:
-
yes
yes
Moisture Sensitivity Level (MSL):
-
Not Applicable
Not Applicable
ECCN Code:
-
EAR99
-
Additional Feature:
-
NONE
-
HTS Code:
-
8536.69.40.40
-
Contact Resistance:
-
10mOhm
-
Insulation Resistance:
-
5000000000Ohm
-
Dielectric Withstanding Voltage:
-
600VDC V
-
Insertion Force-Max:
-
4.448 N
-
Contact Design:
-
PREASSEM CONN
-
Plating Thickness:
-
10μin
10μin
Housing Material:
-
-
Plastic
Length:
-
-
60.3mm
Height:
-
-
10.9mm
Width:
-
-
8.38mm
Flammability Rating:
-
-
UL94 V-0
RCC15DREF-S734

RCC15DREF-S734

(In Stock: 30)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $8.570524

    $8.57

  • 10

    $8.085400

    $80.85

  • 100

    $7.627736

    $762.77

  • 500

    $7.195977

    $3,597.99

  • 1000

    $6.788658

    $6,788.66

Minimum: 1 Multiples: 1

Unit Price: $8.570524

Ext Price: $8.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity