RCE5C1H472J1A2H03B alternative parts: RDE5C1H472J1K1H03B
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP CER 4700PF 50V NP0 RADIAL | CAP CER 4700PF 50V NP0 RADIAL |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | IN PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | RCE | RDE |
Size / Dimension: | 0.157Lx0.098W 4.00mmx2.50mm | 0.177Lx0.124W 4.50mmx3.15mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e2 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | C0G NP0 | C0G NP0 |
Terminal Finish: | Tin/Copper (Sn/Cu) | - |
Composition: | Ceramic | Ceramic |
Applications: | Automotive | General Purpose |
HTS Code: | 8532.24.0060 | - |
Capacitance: | 4700pF | 4700pF |
Voltage - Rated DC: | 50V | 50V |
Terminal Pitch: | 2.5mm | - |
Lead Pitch: | 2.4892mm | 5.0038mm |
Dielectric: | C0G | C0G |
Lead Spacing: | 0.098 2.50mm | 0.197 5.00mm |
Temperature Characteristics Code: | C0G | C0G |
Lead Diameter: | 500 μm | 500 μm |
Size Code: | 1610 | 1812 |
Lead Style: | Straight | - |
Height: | 3.5mm | 3.5mm |
Height Seated (Max): | 0.138 3.50mm | 0.197 5.00mm |
Length: | 4mm | 4.5mm |
Width: | 2.5mm | 3.15mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |

RCE5C1H472J1A2H03B
(In Stock: 5)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.314208
$0.31
10
$0.296423
$2.96
100
$0.279644
$27.96
500
$0.263815
$131.91
1000
$0.248882
$248.88
Minimum: 1 Multiples: 1
Unit Price: $0.314208
Ext Price: $0.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity