RCE5C2A6R0D0DBH03A alternative parts: C317C569D2G5TA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP CER 6PF 100V C0G/NP0 RADIAL | 5.6 pF |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 10 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Package / Case: | Radial | Radial |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tape & Box (TB) | - |
Series: | RCE | - |
Size / Dimension: | 0.142Lx0.098W 3.60mmx2.50mm | - |
Tolerance: | ±0.5pF | - |
JESD-609 Code: | e2 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | C0G NP0 | 30ppm/Cel ppm/°C |
Terminal Finish: | Tin/Copper (Sn/Cu) | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Ceramic | - |
Applications: | Automotive | - |
HTS Code: | 8532.24.0060 | 8532.24.00.60 |
Capacitance: | 6pF | 5.6pF |
Voltage - Rated DC: | 100V | 200V |
Packing Method: | Ammo Pack | BULK |
Terminal Pitch: | 2.5mm | - |
Lead Pitch: | 2.4892mm | 5.08mm |
Dielectric: | C0G | C0G |
Lead Spacing: | 0.098 2.50mm | - |
Temperature Characteristics Code: | C0G | C0G |
Lead Diameter: | 500 μm | - |
Size Code: | 1410 | 1510 |
Lead Style: | Straight | - |
Height: | 3.5mm | 2.54mm |
Height Seated (Max): | 0.138 3.50mm | - |
Length: | 3.6mm | 5.84mm |
Width: | 2.5mm | 3.81mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Ratings: | AEC-Q200 | - |
Terminal Shape: | - | WIRE |
Published: | - | 2008 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Capacitor Type: | - | CERAMIC CAPACITOR |
Multilayer: | - | Yes |
Dissipation Factor: | - | 0.1 % |
Positive Tolerance: | - | 8.93% |
Negative Tolerance: | - | 8.93% |
Radiation Hardening: | - | No |

RCE5C2A6R0D0DBH03A
(In Stock: 11)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.417154
$0.42
10
$0.393542
$3.94
100
$0.371266
$37.13
500
$0.350251
$175.13
1000
$0.330425
$330.42
Minimum: 1 Multiples: 1
Unit Price: $0.417154
Ext Price: $0.42
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity