RCE5C2A6R0D0DBH03A alternative parts: C317C569D2G5TA, RDE5C1H6R0D0K1H03B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 6PF 100V C0G/NP0 RADIAL
5.6 pF
CAP CER 6PF 50V NP0 RADIAL
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
-
IN PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
10 Weeks
9 Weeks
10 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
-
Through Hole
Package / Case:
Radial
Radial
Radial
Operating Temperature:
-55°C~125°C
-
-55°C~125°C
Packaging:
Tape & Box (TB)
-
Bulk
Series:
RCE
-
RDE
Size / Dimension:
0.142Lx0.098W 3.60mmx2.50mm
-
0.157Lx0.098W 4.00mmx2.50mm
Tolerance:
±0.5pF
-
±0.5pF
JESD-609 Code:
e2
e3
-
Pbfree Code:
yes
yes
yes
Part Status:
Active
-
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
C0G NP0
30ppm/Cel ppm/°C
C0G NP0
Terminal Finish:
Tin/Copper (Sn/Cu)
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Ceramic
-
Ceramic
Applications:
Automotive
-
General Purpose
HTS Code:
8532.24.0060
8532.24.00.60
-
Capacitance:
6pF
5.6pF
6pF
Voltage - Rated DC:
100V
200V
50V
Packing Method:
Ammo Pack
BULK
-
Terminal Pitch:
2.5mm
-
-
Lead Pitch:
2.4892mm
5.08mm
5.0038mm
Dielectric:
C0G
C0G
C0G
Lead Spacing:
0.098 2.50mm
-
0.197 5.00mm
Temperature Characteristics Code:
C0G
C0G
C0G
Lead Diameter:
500 μm
-
500 μm
Size Code:
1410
1510
1610
Lead Style:
Straight
-
-
Height:
3.5mm
2.54mm
3.5mm
Height Seated (Max):
0.138 3.50mm
-
0.236 6.00mm
Length:
3.6mm
5.84mm
4mm
Width:
2.5mm
3.81mm
2.5mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Terminal Shape:
-
WIRE
-
Published:
-
2008
-
Max Operating Temperature:
-
125°C
-
Min Operating Temperature:
-
-55°C
-
Capacitor Type:
-
CERAMIC CAPACITOR
-
Multilayer:
-
Yes
-
Dissipation Factor:
-
0.1 %
-
Positive Tolerance:
-
8.93%
-
Negative Tolerance:
-
8.93%
-
Radiation Hardening:
-
No
-
RCE5C2A6R0D0DBH03A

RCE5C2A6R0D0DBH03A

(In Stock: 11)

Murata Electronics

Qty

Unit Price

Ext Price

  • 1

    $0.417154

    $0.42

  • 10

    $0.393542

    $3.94

  • 100

    $0.371266

    $37.13

  • 500

    $0.350251

    $175.13

  • 1000

    $0.330425

    $330.42

Minimum: 1 Multiples: 1

Unit Price: $0.417154

Ext Price: $0.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity