RCL122533K0JNEG alternative parts: RCL12250000Z0EG
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 33K OHM 2W 2512 WIDE | RES SMD 0 OHM 2W 2512 WIDE |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | Wide 2512 (6432 Metric), 1225 | Wide 2512 (6432 Metric), 1225 |
Supplier Device Package: | 1225 | - |
Voltage Rated: | 200V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Published: | 2013 | - |
Series: | RCL | RCL |
Size / Dimension: | 0.126Lx0.248W 3.20mmx6.30mm | 0.126Lx0.248W 3.20mmx6.30mm |
Tolerance: | ±5% | Jumper |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±200ppm/°C | - |
Resistance: | 33kOhms | 0Ohm |
Max Operating Temperature: | 155°C | - |
Min Operating Temperature: | -55°C | - |
Composition: | Thick Film | Thick Film |
Power (Watts): | 2W | - |
Power Rating: | 2W | 2W |
Case Code (Metric): | 3263 | 3263 |
Case Code (Imperial): | 1225 | 2512 |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 750μm | 889μm |
Height Seated (Max): | 0.031 0.80mm | 0.031 0.80mm |
Length: | 3.2mm | - |
Width: | 6.3mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Terminal Shape: | - | WRAPAROUND |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Voltage - Rated DC: | - | 200V |
Packing Method: | - | TR, BLISTER, 7 INCH |
Max Power Dissipation: | - | 2W |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Reach Compliance Code: | - | unknown |
Rated Power Dissipation (P): | - | 2W |

RCL122533K0JNEG
(In Stock: 571)
Vishay DaleQty
Unit Price
Ext Price
1
$0.669495
$0.67
10
$0.631599
$6.32
100
$0.595848
$59.58
500
$0.562121
$281.06
1000
$0.530303
$530.30
Minimum: 1 Multiples: 1
Unit Price: $0.669495
Ext Price: $0.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity