RCM15DRMD alternative parts: 305-030-521-202, 306-015-521-101

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 30POS 0.156
CONN EDGE DUAL FMALE 30POS 0.156
CONN EDGE DUAL FMALE 30POS 0.156
Factory Lead Time:
3 Weeks
9 Weeks
9 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Mount:
Through Hole
Through Hole
Through Hole
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Polyester Thermoplastic
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Copper, Nickel, Tin Alloy
Published:
2015
2005
2010
Packaging:
Tray
Bulk
Bulk
Operating Temperature:
-65°C~125°C
-40°C~105°C
-65°C~125°C
JESD-609 Code:
e3
e3
-
Part Status:
Active
Active
Active
Termination:
Wire Wrap
Solder
Solder
Connector Type:
Loop Bellows
CARD EDGE CONNECTOR
CARD EDGE CONNECTOR
Number of Positions:
30
30
30
Color:
Green
Green
Green
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Contact Type:
Loop Bellows
-
-
Pitch:
0.156 3.96mm
0.156 3.96mm
0.156 3.96mm
Total Number of Contacts:
30
-
-
Number of Conductors:
ONE
-
-
Contact Finish:
Gold
Gold
Gold
Reliability:
COMMERCIAL
-
-
Body Length or Diameter:
3.188 inch
-
-
Number Of PCB Rows:
2
-
-
PCB Contact Pattern:
STAGGERED
-
-
Body Breadth:
0.37 inch
-
-
Body Depth:
0.61 inch
-
-
Rated Current (Signal):
3A
-
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Single
Number of Positions/Bay/Row:
15
15
15
Flange Feature:
Flush Mount, Top Opening, Unthreaded, 0.125 (3.18mm) Dia
Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia
-
Contact Finish Thickness:
30.0μin 0.76μm
-
-
Card Thickness:
0.062 1.57mm
0.062 1.57mm
0.062 1.57mm
Length - Termination:
0.56 inch
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Housing Material:
-
Thermoplastic
-
Series:
-
305
306
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
ECCN Code:
-
EAR99
-
HTS Code:
-
8536.69.40.40
-
RCM15DRMD

RCM15DRMD

(In Stock: 15)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $7.070652

    $7.07

  • 10

    $6.670426

    $66.70

  • 100

    $6.292855

    $629.29

  • 500

    $5.936655

    $2,968.33

  • 1000

    $5.600618

    $5,600.62

Minimum: 1 Multiples: 1

Unit Price: $7.070652

Ext Price: $7.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity