RCP0505B25R0GS3 alternative parts: RCP0505W51R0GTP
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 25 OHM 2% 1.4W 0505 | RES SMD 51 OHM 2% 1.4W 0505 |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Package / Case: | 0505 (1412 Metric) | 0505 (1412 Metric) |
Supplier Device Package: | 0505 | 0505 |
Operating Temperature: | -65°C~155°C | -65°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RCP | RCP |
Published: | 2016 | 2016 |
Size / Dimension: | 0.055Lx0.050W 1.40mmx1.27mm | 0.055Lx0.050W 1.40mmx1.27mm |
Tolerance: | ±2% | ±2% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±150ppm/°C | ±150ppm/°C |
Resistance: | 25Ohms | 51Ohms |
Max Operating Temperature: | 155°C | 155°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thick Film | Thick Film |
Power (Watts): | 1.4W | 1.4W |
Max Power Dissipation: | 5W | 5W |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 635μm | 635μm |
Height Seated (Max): | 0.025 0.64mm | 0.025 0.64mm |
Length: | 1.397mm | 1.397mm |
Width: | 1.27mm | 1.27mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |

RCP0505B25R0GS3
(In Stock: 20)
Vishay DaleQty
Unit Price
Ext Price
1
$1.570792
$1.57
10
$1.481879
$14.82
100
$1.397999
$139.80
500
$1.318867
$659.43
1000
$1.244214
$1,244.21
Minimum: 1 Multiples: 1
Unit Price: $1.570792
Ext Price: $1.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity