RCP0505W560RJS2 alternative parts: RCP0505W15R0JS3
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 560 OHM 5% 1.4W 0505 | RES SMD 15 OHM 5% 1.4W 0505 |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Package / Case: | 0505 (1412 Metric) | 0505 (1412 Metric) |
Supplier Device Package: | 0505 | 0505 |
Operating Temperature: | -65°C~155°C | -65°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RCP | RCP |
Published: | 2016 | 2016 |
Size / Dimension: | 0.055Lx0.050W 1.40mmx1.27mm | 0.055Lx0.050W 1.40mmx1.27mm |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±150ppm/°C | ±150ppm/°C |
Resistance: | 560Ohms | 15Ohms |
Max Operating Temperature: | 155°C | 155°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thick Film | Thick Film |
Power (Watts): | 1.4W | 1.4W |
Max Power Dissipation: | 5W | 5W |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 635μm | 635μm |
Height Seated (Max): | 0.025 0.64mm | 0.025 0.64mm |
Length: | 1.397mm | 1.397mm |
Width: | 1.27mm | 1.27mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |

RCP0505W560RJS2
(In Stock: 14)
Vishay DaleQty
Unit Price
Ext Price
1
$1.771122
$1.77
10
$1.670870
$16.71
100
$1.576292
$157.63
500
$1.487068
$743.53
1000
$1.402894
$1,402.89
Minimum: 1 Multiples: 1
Unit Price: $1.771122
Ext Price: $1.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity