RCP0505W560RJS2 alternative parts: RCP0505W1K30JEB, RCP0505B16R0JEB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 560 OHM 5% 1.4W 0505
RES SMD 1.3K OHM 5% 1.4W 0505
RES SMD 16 OHM 5% 1.4W 0505
Factory Lead Time:
9 Weeks
9 Weeks
9 Weeks
Package / Case:
0505 (1412 Metric)
0505 (1412 Metric)
0505 (1412 Metric)
Supplier Device Package:
0505
0505
0505
Operating Temperature:
-65°C~155°C
-65°C~155°C
-65°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RCP
RCP
RCP
Published:
2016
2016
2016
Size / Dimension:
0.055Lx0.050W 1.40mmx1.27mm
0.055Lx0.050W 1.40mmx1.27mm
0.055Lx0.050W 1.40mmx1.27mm
Tolerance:
±5%
±5%
±5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±150ppm/°C
±150ppm/°C
±150ppm/°C
Resistance:
560Ohms
1.3kOhms
16Ohms
Max Operating Temperature:
155°C
155°C
155°C
Min Operating Temperature:
-55°C
-55°C
-55°C
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
1.4W
1.4W
1.4W
Max Power Dissipation:
5W
5W
5W
Features:
Moisture Resistant
Moisture Resistant
Moisture Resistant
Height:
635μm
635μm
635μm
Height Seated (Max):
0.025 0.64mm
0.025 0.64mm
0.025 0.64mm
Length:
1.397mm
1.397mm
1.397mm
Width:
1.27mm
1.27mm
1.27mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
RCP0505W560RJS2

RCP0505W560RJS2

(In Stock: 14)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.771122

    $1.77

  • 10

    $1.670870

    $16.71

  • 100

    $1.576292

    $157.63

  • 500

    $1.487068

    $743.53

  • 1000

    $1.402894

    $1,402.89

Minimum: 1 Multiples: 1

Unit Price: $1.771122

Ext Price: $1.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity