RCP1206W910RJET alternative parts: RCP1206B43R0JTP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 910 OHM 5% 2.4W 1206
RES SMD 43 OHM 5% 2.4W 1206
Factory Lead Time:
11 Weeks
9 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Supplier Device Package:
1206
1206
Operating Temperature:
-65°C~155°C
-65°C~155°C
Packaging:
Tray
Tape & Reel (TR)
Series:
RCP
RCP
Published:
2016
2016
Size / Dimension:
0.122Lx0.060W 3.10mmx1.52mm
0.122Lx0.060W 3.10mmx1.52mm
Tolerance:
±5%
±5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±150ppm/°C
±150ppm/°C
Resistance:
910Ohms
43Ohms
Max Operating Temperature:
155°C
155°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Thick Film
Thick Film
Power (Watts):
2.4W
2.4W
Max Power Dissipation:
11W
11W
Features:
Moisture Resistant
Moisture Resistant
Height:
635μm
635μm
Height Seated (Max):
0.025 0.64mm
0.025 0.64mm
Length:
3.0988mm
3.0988mm
Width:
1.524mm
1.524mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
RCP1206W910RJET

RCP1206W910RJET

(In Stock: 9)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.256071

    $4.26

  • 10

    $4.015161

    $40.15

  • 100

    $3.787888

    $378.79

  • 500

    $3.573479

    $1,786.74

  • 1000

    $3.371207

    $3,371.21

Minimum: 1 Multiples: 1

Unit Price: $4.256071

Ext Price: $4.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity