RCP2512B39R0GS2 alternative parts: RCP2512B18R0GS2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 39 OHM 2% 3.5W 2512
RES SMD 18 OHM 2% 3.5W 2512
Factory Lead Time:
9 Weeks
9 Weeks
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
Supplier Device Package:
2512
2512
Operating Temperature:
-65°C~155°C
-65°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RCP
RCP
Published:
2016
2016
Size / Dimension:
0.250Lx0.124W 6.35mmx3.15mm
0.250Lx0.124W 6.35mmx3.15mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±150ppm/°C
±150ppm/°C
Resistance:
39Ohms
18Ohms
Max Operating Temperature:
155°C
155°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Thick Film
Thick Film
Power (Watts):
3.5W
3.5W
Max Power Dissipation:
22W
22W
Features:
Moisture Resistant
Moisture Resistant
Height:
635μm
635μm
Height Seated (Max):
0.025 0.64mm
0.025 0.64mm
Length:
6.35mm
6.35mm
Width:
3.1496mm
3.1496mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
RCP2512B39R0GS2

RCP2512B39R0GS2

(In Stock: 20)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.018349

    $3.02

  • 10

    $2.847499

    $28.47

  • 100

    $2.686320

    $268.63

  • 500

    $2.534264

    $1,267.13

  • 1000

    $2.390815

    $2,390.82

Minimum: 1 Multiples: 1

Unit Price: $3.018349

Ext Price: $3.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity