RCS0805180KFKEA alternative parts: ESR10EZPF8450, RCS080549R9FKEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 180K OHM 1% 0.4W 0805
RES SMD 845 OHM 1% 0.4W 0805
RES SMD 49.9 OHM 1% 0.4W 0805
Factory Lead Time:
12 Weeks
10 Weeks
12 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
0805
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RCS e3
ESR
RCS e3
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
180kOhms
845Ohm
49.9Ohms
Max Operating Temperature:
155°C
-
155°C
Min Operating Temperature:
-55°C
-
-55°C
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.4W 2/5W
0.4W 2/5W
0.4W 2/5W
Max Power Dissipation:
400mW
-
400mW
Features:
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Height:
508μm
-
508μm
Height Seated (Max):
0.020 0.50mm
0.026 0.65mm
0.020 0.50mm
Length:
2.0066mm
-
2.0066mm
Width:
1.2446mm
-
1.2446mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Published:
-
2015
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
-
Packing Method:
-
TR, Paper, 7 Inch
-
Construction:
-
Chip
-
Resistor Type:
-
FIXED RESISTOR
-
Rated Power Dissipation (P):
-
0.4W
-
Working Voltage:
-
150V
-
Case Code (Metric):
-
-
2012
Case Code (Imperial):
-
-
0805
RCS0805180KFKEA

RCS0805180KFKEA

(In Stock: 3729)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.153216

    $0.15

  • 10

    $0.144543

    $1.45

  • 100

    $0.136362

    $13.64

  • 500

    $0.128643

    $64.32

  • 1000

    $0.121361

    $121.36

Minimum: 1 Multiples: 1

Unit Price: $0.153216

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity