RCS120618R0FKEA alternative parts: ESR18EZPF4990
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Anti-Surge | RES SMD 499 OHM 1% 1/2W 1206 |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Supplier Device Package: | 1206 | - |
Series: | RCS e3 | ESR |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 18Ohms | 499Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Features: | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200, Pulse Withstanding |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Published: | - | 2015 |
Pbfree Code: | - | yes |
Packing Method: | - | TR, Paper, 7 Inch |
Max Power Dissipation: | - | 333mW |
Construction: | - | Chip |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.33W |
Height: | - | 660.4μm |

RCS120618R0FKEA
(In Stock: 6427)
Vishay DaleQty
Unit Price
Ext Price
1
$0.208054
$0.21
10
$0.196277
$1.96
100
$0.185167
$18.52
500
$0.174686
$87.34
1000
$0.164798
$164.80
Minimum: 1 Multiples: 1
Unit Price: $0.208054
Ext Price: $0.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity