RCS2012J100CS alternative parts: RCS2012F8664CS
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 10 OHM 5% 1/8W 0805 | RES 8.66M OHM 1% 1/8W 0805 |
Factory Lead Time: | 26 Weeks | 26 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | 0805 |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RCS | RCS |
Published: | 2015 | 2015 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 10Ohms | 8.66MOhms |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Features: | Anti-Sulfur, Moisture Resistant | Anti-Sulfur, Moisture Resistant |
Height Seated (Max): | 0.026 0.66mm | 0.026 0.66mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

RCS2012J100CS
(In Stock: 451684)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.001916
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001916
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity