REC10-2412SRW/H2/A/M alternative parts: NDS6S2412C, REC8-2412SRW/H2/A/M
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONV DC/DC 10W 24VIN 12VOUT | Isolated DC/DC Converters 24Vin 12Vout 0.5A 6W | Isolated DC/DC Converters 8W DC/DC 2kV REG 2:1 18-36Vin 12Vout |
Factory Lead Time: | 11 Weeks | 18 Weeks | 11 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 24-DIP Module, 9 Leads | 24-DIP Module, 8 Leads | 24-DIP Module, 9 Leads |
Number of Pins: | 9 | 7 | 9 |
Weight: | 18g | - | 18g |
Operating Temperature: | -40°C~75°C | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube | Tube |
Series: | ECONOLINE REC10 (10W) | NDS6 (6W) | ECONOLINE REC8 (8W) |
Size / Dimension: | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 9 | 24 | 9 |
Type: | Isolated Module | Isolated Module | Isolated Module |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial), Medical |
Max Power Dissipation: | 10W | 6W | 8W |
Terminal Position: | DUAL | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - | NOT SPECIFIED |
Terminal Pitch: | 2.54mm | - | 2.54mm |
Depth: | 20.3mm | 20mm | 20.3mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - | NOT SPECIFIED |
Number of Outputs: | 1 | 1 | 1 |
Qualification Status: | Not Qualified | - | Not Qualified |
Efficiency: | 86% | 87% | 86% |
Voltage - Isolation: | 2kV | 1.5kV | 2kV |
Voltage - Input (Max): | 36V | 36V | 36V |
Output Voltage: | 12V | 12V | 12V |
Max Output Current: | 833mA | 500mA | 666mA |
Voltage - Input (Min): | 18V | 18V | 18V |
Output Current: | 833mA | 500mA | 666mA |
Output Power: | 10W | 6W | 8W |
Control Features: | Enable, Active High | - | Enable, Active High |
Max Output Voltage: | 12V | - | 12V |
Nominal Input Voltage: | 24V | 24V | 24V |
Isolation: | Isolated | Isolated | Isolated |
Features: | Remote On/Off, OCP, SCP | - | Remote On/Off, OCP, SCP |
Height: | 10.2mm | 9.906mm | 10.2mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Usage Level: | - | Industrial grade | - |
JESD-609 Code: | - | e4 | - |
Pbfree Code: | - | yes | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Gold (Au) - with Nickel (Ni) barrier | - |
Number of Functions: | - | 1 | 1 |
Pin Count: | - | 10 | - |
JESD-30 Code: | - | R-XDMA-T24 | - |
Input Voltage-Nom: | - | 24V | 24V |
Trim/Adjustable Output: | - | NO | NO |
Current - Output 1: | - | 500mA | - |
Total Power Output-Max: | - | 6W | 8W |
Radiation Hardening: | - | No | - |
Additional Feature: | - | - | SEATED HGT CALCULATED |
Length: | - | - | 32mm |

REC10-2412SRW/H2/A/M
(In Stock: 188)
Recom PowerQty
Unit Price
Ext Price
1
$32.993525
$32.99
10
$31.125967
$311.26
100
$29.364120
$2,936.41
500
$27.702000
$13,851.00
1000
$26.133962
$26,133.96
Minimum: 1 Multiples: 1
Unit Price: $32.993525
Ext Price: $32.99
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity