REC3-2405SRW/H2/A/X2 alternative parts: NDY1212C, NDY1215C
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | DC DC CONVERTER 5V 3W | CONV DC/DC 3W 12VIN 12VOUT DIP24 | CONV DC/DC 3W 12VIN 15VOUT DIP24 |
Factory Lead Time: | 9 Weeks | 18 Weeks | 18 Weeks |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 24-DIP Module, 8 Leads | 24-DIP Module, 8 Leads | 24-DIP Module, 8 Leads |
Surface Mount: | NO | - | - |
Weight: | 13g | - | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube | Tube |
Series: | ECONOLINE REC3-SRW (3W) | NDY (3W) | NDY (3W) |
Size / Dimension: | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 24 | 24 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module | Isolated Module |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial) |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | PIN/PEG | - | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - | - |
Number of Functions: | 1 | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - | - |
JESD-30 Code: | R-PDMA-P8 | R-XDMA-T24 | R-XDMA-T24 |
Number of Outputs: | 1 | 1 | 1 |
Efficiency: | 79% | 78% | 79% |
Voltage - Isolation: | 2kV | 1kV | 1kV |
Voltage - Input (Max): | 36V | - | - |
Output Voltage: | 5V | 12V | 15V |
Voltage - Input (Min): | 18V | - | - |
Input Voltage-Nom: | 24V | 12V | 12V |
Trim/Adjustable Output: | NO | NO | NO |
Output Current: | 600mA | 250mA | 200mA |
Output Power: | 3W | 3W | 3W |
Max Output Voltage: | 5V | - | - |
Voltage - Output 2: | 5V | - | - |
Total Power Output-Max: | 3W | - | - |
Features: | SCP | - | - |
Height: | 10.2mm | 7mm | 7mm |
Width: | 20.3mm | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - | Lead Free |
Mount: | - | Through Hole | Through Hole |
Number of Pins: | - | 8 | 8 |
Usage Level: | - | Industrial grade | - |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Terminal Finish: | - | Bright Tin (Sn) | Bright Tin (Sn) |
Power Rating: | - | 3W | 3W |
Max Power Dissipation: | - | 3W | 3W |
Depth: | - | 32.26mm | 32.26mm |
Pin Count: | - | 24 | 24 |
Max Output Current: | - | 250mA | 200mA |
Current - Output 1: | - | 250mA | 200mA |
Nominal Input Voltage: | - | 12V | 12V |
Max Output Power: | - | 3W | 3W |
Isolation: | - | Isolated | Isolated |
Nominal Output Voltage: | - | 12V | 15V |
Max Input Voltage (DC): | - | 18V | 18V |
Min Input Voltage (DC): | - | 9V | 9V |
Radiation Hardening: | - | No | No |
REACH SVHC: | - | No SVHC | No SVHC |
Flammability Rating: | - | UL94 V-0 | UL94 V-0 |

REC3-2405SRW/H2/A/X2
(In Stock: 13)
Recom PowerQty
Unit Price
Ext Price
1
$19.607355
$19.61
10
$18.497505
$184.98
100
$17.450476
$1,745.05
500
$16.462714
$8,231.36
1000
$15.530862
$15,530.86
Minimum: 1 Multiples: 1
Unit Price: $19.607355
Ext Price: $19.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity