REC3-2405SRW/H2/A/X2 alternative parts: NDY1215C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC DC CONVERTER 5V 3W
CONV DC/DC 3W 12VIN 15VOUT DIP24
Factory Lead Time:
9 Weeks
18 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads
Surface Mount:
NO
-
Weight:
13g
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
ECONOLINE REC3-SRW (3W)
NDY (3W)
Size / Dimension:
1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm
1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
24
ECCN Code:
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial)
Terminal Position:
DUAL
DUAL
Terminal Form:
PIN/PEG
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
JESD-30 Code:
R-PDMA-P8
R-XDMA-T24
Number of Outputs:
1
1
Efficiency:
79%
79%
Voltage - Isolation:
2kV
1kV
Voltage - Input (Max):
36V
-
Output Voltage:
5V
15V
Voltage - Input (Min):
18V
-
Input Voltage-Nom:
24V
12V
Trim/Adjustable Output:
NO
NO
Output Current:
600mA
200mA
Output Power:
3W
3W
Max Output Voltage:
5V
-
Voltage - Output 2:
5V
-
Total Power Output-Max:
3W
-
Features:
SCP
-
Height:
10.2mm
7mm
Width:
20.3mm
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Through Hole
Number of Pins:
-
8
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Bright Tin (Sn)
Power Rating:
-
3W
Max Power Dissipation:
-
3W
Depth:
-
32.26mm
Pin Count:
-
24
Max Output Current:
-
200mA
Current - Output 1:
-
200mA
Nominal Input Voltage:
-
12V
Max Output Power:
-
3W
Isolation:
-
Isolated
Nominal Output Voltage:
-
15V
Max Input Voltage (DC):
-
18V
Min Input Voltage (DC):
-
9V
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Flammability Rating:
-
UL94 V-0
REC3-2405SRW/H2/A/X2

REC3-2405SRW/H2/A/X2

(In Stock: 13)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $19.607355

    $19.61

  • 10

    $18.497505

    $184.98

  • 100

    $17.450476

    $1,745.05

  • 500

    $16.462714

    $8,231.36

  • 1000

    $15.530862

    $15,530.86

Minimum: 1 Multiples: 1

Unit Price: $19.607355

Ext Price: $19.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity