REC5-483.3SRWZ/H4/C/M alternative parts: REC5-4805SRWZ/H2/A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONV DC/DC 5W 18-72VIN 3.3VOUT
CONV DC/DC 5W 18-72VIN 05VOUT
Factory Lead Time:
9 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
24-DIP Module, 9 Leads
24-DIP Module, 8 Leads
Weight:
13g
13g
Operating Temperature:
-40°C~75°C
-40°C~75°C
Packaging:
Tube
Tube
Series:
ECONOLINE REC5 (5W)
ECONOLINE REC5 (5W)
Size / Dimension:
1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm
1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
9
9
ECCN Code:
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial), Medical
ITE (Commercial)
Max Power Dissipation:
5W
5W
Terminal Position:
DUAL
DUAL
Terminal Form:
PIN/PEG
PIN/PEG
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
R-MDMA-P9
R-PDMA-P9
Number of Outputs:
1
1
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
76%
82%
Voltage - Isolation:
4kV
2kV
Voltage - Input (Max):
72V
72V
Output Voltage:
3.3V
5V
Max Output Current:
1A
1A
Voltage - Input (Min):
18V
18V
Input Voltage-Nom:
48V
48V
Trim/Adjustable Output:
NO
NO
Output Current:
1A
1A
Output Power:
5W
5W
Max Output Voltage:
3.3V
5V
Total Power Output-Max:
3.3W
5W
Nominal Input Voltage:
48V
48V
Features:
SCP
SCP
Height:
10.2mm
10.2mm
Length:
32mm
32mm
Width:
20.3mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
8
Depth:
-
20.3mm
Isolation:
-
Isolated
REC5-483.3SRWZ/H4/C/M

REC5-483.3SRWZ/H4/C/M

(In Stock: 30)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $25.595684

    $25.60

  • 10

    $24.146872

    $241.47

  • 100

    $22.780068

    $2,278.01

  • 500

    $21.490630

    $10,745.32

  • 1000

    $20.274179

    $20,274.18

Minimum: 1 Multiples: 1

Unit Price: $25.595684

Ext Price: $25.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity